Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Calls/Music Head-band Headset
- - Wireless USB connectivity Bluetooth 5.0
- - Supraaural
- - Microphone type: Built-in
- - Built-in battery
More>>>
Short summary description HP Bluetooth Headset 500:
This short summary of the HP Bluetooth Headset 500 data-sheet is auto-generated and uses the product title and the first six key specs.
HP Bluetooth Headset 500, Wireless, Calls/Music, 220 g, Headset, Black
Long summary description HP Bluetooth Headset 500:
This is an auto-generated long summary of HP Bluetooth Headset 500 based on the first three specs of the first five spec groups.
HP Bluetooth Headset 500. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 220 g. Product colour: Black