location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0065l
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YT04AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424335701 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2022 14:52:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS, NVIDIA GeForce MX110 (2GB GDDR5)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White :
The long product name of HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 620, NVIDIA GeForce MX110 (2GB GDDR5), LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official description of HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautiful All-in-One design. Built to perform.
This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-c0065l, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 22-c0065l Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 22-c0065l. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Screen shape
Flat
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3,4 GHz
Processor frequency *
1,6 GHz
Processor cache
6 MB
Processor cache type
L3
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0,8 GHz
Configurable TDP-down
10 W
PCI Express slots version
3.0
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
Y0
Bus type
OPI
Processor codename
Kaby Lake R
Maximum number of PCI Express lanes
12
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Processor code
SR3LA
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
2133, 2400 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total kapasitas HDD
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive speed
7200 RPM
Hard drive interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX110
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Network
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
124967
Brand-specific features
HP segment
Home
Power
AC adapter power
90 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
490,3 mm
Depth (with stand)
14,3 mm
Height (with stand)
390,7 mm
Weight (with stand)
5,39 kg
Package width
248 mm
Package depth
598 mm
Package height
483 mm
Package weight
7,76 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Power cord included
Yes
Other features
3D
No
Display bezel technology
Micro-Edge
Display diagonal (metric)
54,6 cm
Autonomy mode
No
Detachable display
No