location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Obelisk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-0075d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YR45AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424458875 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - NVIDIA GeForce GTX 1060 (6GB GDDR5)
  • - 16GB (2 x 8) & 2000GB HDD, 16GB Intel Optane Memory
Long product name HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black :
The long product name of HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8700 (12MB Cache, 3.2GHz), 16GB, 2000GB HDD, 16GB Intel Optane Memory, Intel UHD Graphics 630, NVIDIA GeForce GTX 1060 (6GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:
The official description of HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power to train hard. And game harder.
Let nothing stop you from playing at your best. With the industry's latest components, micro—ATX compatible upgradability, and a design that you can personalize, the OMEN Obelisk delivers performance to achieve new heights.

Short summary description HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 875-0075d, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 2 TB, Windows 10 Home

Long summary description HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 875-0075d. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Make a power statement
Make a power statement

Experience high-performance, fluid gaming with NVIDIA® graphics and a powerful processor, giving you the precision and speed you need to reach the next level.

Make it personal

Stand out from the competition with a sleek chassis featuring customizable RGB lighting.

Make it unbeatable
Make it unbeatable

Get inside quickly and upgrade how you want to with a tool-less design and adherence to micro-ATX standards. And with support for up to three storage devices, space won't be an issue.

Gaming made even better

Enhance your gaming experience with included OMEN Command Center software—enabling remote gaming through OMEN Game Stream[2], customization of RGB lighting, and prioritization of gaming network traffic.[3]

5.1 Surround Sound output

With all the necessary ports for true 5.1 surround sound, give your favorite movies, shows, or music more nuanced, immersive sound quality, just by hooking up a Surround Sound speaker setup.

Personalize your PC’s RGB lighting

Customize your OMEN Obelisk Desktop RGB LED lighting effects through OMEN Command Center. You can set a single color or pre-programmed lighting animations on the front logo. [19]

DTS Headphone: X technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible. [18]

Tool-less access
Tool-less access

Easily access and swap out any of the four external hard drives without even opening the chassis. And when you need to get inside the system, a double-sided screwdriver and replacement screws are included behind the OMEN logo.

Adheres to industry standards

With support for micro-ATX motherboard builds, your aftermarket parts fit and work in this galvanized steel chassis. And with an easy access angled design, and superb cable management, it’s the ultimate DIY desktop.

VR ready
VR ready

We’ve stressed the hardware and drivers with the most intensive games to ensure rock-solid performance and high-definition graphics, for a smooth VR experience right out of the box. [20]

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

Show off your hardware

A tempered glass side panel shows off your internal components with RGB lighting effects. A clear EMI protective coating helps reduce the risk of electrical or magnetic interference with other devices.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700
Processor cores
6
Processor threads
12
Processor boost frequency
4,6 GHz
Processor frequency *
3,2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-8700 Desktop Series
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total kapasitas HDD
2 TB
Number of hard drives installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
16 GB
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H370
Audio system
DTS Studio Sound
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3QS
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
126686
Intel® Optane™ Memory Ready
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP ePrint
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP Software provided
HP System Event Utility, HP Audio Switch; HP Connection Optimize
HP segment
Home
Power
Power supply *
500 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
357 mm
Height *
433 mm
Weight *
10,5 kg
Package width
299 mm
Package depth
496 mm
Package height
516 mm
Package weight
12,1 kg
Packaging content
Display included *
No
Disclaimer HP OMEN 875-0075d Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:
Disclaimer

[2] Must activate a Game Stream account on your OMEN PC and download the OMEN Command Center app from the Microsoft Store onto another Windows 10 PC with these minimum requirements: OS: Windows 10 (Fall Creators Update or later), CPU: Intel® Core™ i5 processor (5th Generation or later), GPU: Intel® HD 4000 / NVIDIA® 8000 series / AMD® 2000 series or better with latest graphics drivers, Memory: 4GB DDR3. Minimum upload and download speed of10 Mb/s at 5GHz is required. [3] Wireless access point and internet access required. Availability of public wireless access points is limited. [18] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume. [19] Secure remote access requires using your Game Stream account credentials and downloading the OMEN Command Center app from the Microsoft Store. Compatible with Windows 10 PCs only. Internet service required and not included. [20] Requires minimum NVIDIA® GTX 970 or AMD® R9 390X graphics card, Intel® Core™ i5 processor, and 8GB RAM. All other system components must be VR capable.