location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0044d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4LZ03AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015008731 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-8130U (4MB Cache, 2.2GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS, NVIDIA GeForce MX110 (2GB GDDR5)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White :
The long product name of HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-8130U (4MB Cache, 2.2GHz), 4GB DDR4-SDRAM, 1000GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 620, NVIDIA GeForce MX110 (2GB GDDR5), LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official description of HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautiful All-in-One design. Built to perform.
This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-c0044d, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 22-c0044d. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Space and Performance
Space and Performance

With a high performance processor and enough storage for you and your family, seamlessly go from sending work emails to uploading vacation photos with ease.

A centerpiece for the home
A centerpiece for the home

Bring home a modern look and feel. This All-in-One PC displays more with an ultra-thin bezel and has an adjustable tilt stand allowing you to work from multiple perspectives. Designed to brighten any room.

Peace of mind you deserve
Peace of mind you deserve

This PC makes it easy to stay connected to family and friends. Includes an HD camera—equipped with a slide switch for privacy—plus, built-in speakers and easy Wi-Fi connectivity. Now, you can stay in touch while maintaining peace of mind.

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [5]

Intel® UHD Graphics 620
Intel® UHD Graphics 620

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [4]

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content, or even create your own. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [7]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [6]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8130U
Processor cores
2
Processor boost frequency
3,4 GHz
Processor frequency *
2,2 GHz
Processor cache
4 MB
Configurable TDP-down frequency
0,8 GHz
Configurable TDP-down
10 W
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total kapasitas HDD
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive speed
7200 RPM
Hard drive interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX110
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 620
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in subwoofer
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
AMD SoC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP Privacy HD
HP segment
Home
Power
AC adapter power
90 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
490,3 mm
Depth (with stand)
143 mm
Height (with stand)
390,7 mm
Weight (with stand)
5,39 kg
Package width
248 mm
Package depth
598 mm
Package height
483 mm
Package weight
7,76 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
3D
No
Display bezel technology
Micro-Edge
Display diagonal (metric)
54,6 cm
Autonomy mode
No
Detachable display
No
Disclaimer HP 22-c0044d Intel® Core™ i3 i3-8130U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Windows 10 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[4] 4K content required to view full 4K images. High-definition (HD) content required to view HD images.
[5] Full high-definition (FHD) content is required to view FHD images.
[6] Actual speeds may vary. Don't copy copyright-protected materials.
[7] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.