location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 690-0020d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
690
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
690-0020d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4LY70AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545882651 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2020
Product end of life date
Bullet Points HP Pavilion Gaming 690-0020d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 310 W
  • - Intel® Core™ i7 i7-8700 3,2 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1,13 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GTX 1060 3 GB Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Pavilion Gaming 690-0020d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black:
This short summary of the HP Pavilion Gaming 690-0020d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 690-0020d, 3,2 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion Gaming 690-0020d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion Gaming 690-0020d Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming 690-0020d. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700
Processor cores
6
Processor threads
12
Processor boost frequency
4,6 GHz
Processor frequency *
3,2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-8700 Desktop Series
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Total kapasitas HDD
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Total kapasitas SSD
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
No
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel® H370
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3QS
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
126686
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Software provided
HP Audio Stream; HP Audio Switch; HP Connection Optimizer; HP Documentation; HP System Event Utility
HP segment
Home
Power
Power supply *
310 W
Sustainability
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width *
170 mm
Depth *
277 mm
Height *
338 mm
Weight *
5,15 kg
Package width
3900 mm
Package depth
4990 mm
Package height
2910 mm
Package weight
8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1