HP logo

HP Pavilion 24-r178d Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 4 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15112
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2020
Short summary description HP Pavilion 24-r178d Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 4 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 24-r178d, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 4 TB, Windows 10 Home

Long summary description HP Pavilion 24-r178d Intel® Core™ i7 i7-8700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 4 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 24-r178d. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon 530. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.