location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Desktop PC - 880-195d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4EB22AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545955102 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel® Core™ i7-8700K (3.7 GHz)
  • - 16GB DDR4-SDRAM & 2TB SATA HDD, 512GB SSD
  • - NVIDIA GeForce GTX 1080 Ti 11GB GDDR5X
Long product name HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black :
The long product name of HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-8700K (3.7 GHz), 16GB DDR4, 2TB SATA HDD, 512GB SSD, NVIDIA GeForce GTX 1080 Ti 11GB GDDR5X, DVD±RW, Gigabit LAN, WLAN, Windows 10 Home 64-bit
More>>>
HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black:
The official description of HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-powerful desktop designed for gamers
Going from average gamer to gaming legend takes power that doesn’t call for reinforcements. The OMEN Desktop is geared with a cutting-edge design, the industry’s latest hardware, and easy upgradability to crush the latest AAA titles, and give you the top-tier performance competition demands.

Short summary description HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black:
This short summary of the HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Desktop PC - 880-195d, 3,7 GHz, Intel® Core™ i7, 16 GB, 2,51 TB, DVD±RW, Windows 10 Home

Long summary description HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black:
This is an auto-generated long summary of HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black based on the first three specs of the first five spec groups.

HP OMEN by Desktop PC - 880-195d. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Product type: PC

Geared for the end-game

Holding the objective takes relentless force. That’s why the OMEN Desktop can wield dual NVIDIA® or AMD graphics and the latest Intel® or AMD processors[1], unlocked for overclocking[2] (on select models), so you can send opponents back to their respawn.

Stay cool under pressure

All-around edge vents, two 120 mm fans, and liquid cooling (on select models) help ensure when you’re on fire in-game, your desktop won’t become a molten core. Top that off with a machine-like design and at-the-ready carrying handle, and it’s game over.

Levels up with you

Soaring up the leaderboards takes a machine that climbs with you. The OMEN Desktop is geared for easy upgradability with a tool-less door for quick access and maintenance, and up to four 3.5” hard drive bays (on select models).

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700K
Processor cores
6
Processor threads
12
Processor boost frequency
4,7 GHz
Processor frequency *
3,7 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor series
Intel Core i7-8700 Desktop Series
Processor codename
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2,51 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Total kapasitas HDD
2 TB
Number of hard drives installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080 Ti
Discrete graphics card memory
11 GB
Discrete graphics memory type
GDDR5X
Number of discrete graphics cards
1
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ports & interfaces
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
126684
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
Power
Power supply *
750 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
192 mm
Depth *
442,1 mm
Height *
417,2 mm
Weight *
17,6 kg
Package width
579 mm
Package depth
296 mm
Package height
555 mm
Package weight
19,2 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Disclaimer HP OMEN by Desktop PC - 880-195d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Numbering is not a measurement of clock speed.
[2] Unlocked Intel® Core™ processors (K series) and unlocked AMD Ryzen processors on select skus only. Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP, Intel, and AMD have not tested, and do not warrant, the operation of the processor beyond its specifications. HP, Intel, and AMD have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP, Intel, and AMD assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose.