HP logo

HP EliteDesk 800 G8 Intel® Core™ i5 i5-11500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70014
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP EliteDesk 800 G8 Intel® Core™ i5 i5-11500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-11500T (12MB Cache, 1.5GHz)
  • - 8GB (2933MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteDesk 800 G8 Intel® Core™ i5 i5-11500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Intel Core i5-11500T (12MB Cache, 1.5GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 750, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit

HP EliteDesk 800 G8 Intel® Core™ i5 i5-11500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

The HP EliteDesk 800 Desktop Mini delivers the high-performance needed to develop complex presentations, crunch big numbers, and quickly create compelling content. Equipped with a powerful 11th Gen Intel® Processor[2], powerful graphics, and smart deployment options, this is the right PC for big jobs done in small spaces.

Short summary description HP EliteDesk 800 G8 Intel® Core™ i5 i5-11500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 800 G8, 1,5 GHz, Intel® Core™ i5, i5-11500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G8 Intel® Core™ i5 i5-11500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 800 G8. Processor frequency: 1,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.