location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reverb Virtual Reality Headset G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
428Z7AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908818427 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2022
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dedicated head mounted display Black
  • - Built-in headphones
  • - Lithium Polymer (LiPo)
More>>>
Short summary description HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black:
This short summary of the HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reverb Virtual Reality Headset G2, Dedicated head mounted display, Black, Lithium Polymer (LiPo), 8 GB, Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5, NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER,...

Long summary description HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black:
This is an auto-generated long summary of HP Reverb Virtual Reality Headset G2 Dedicated head mounted display 550 g Black based on the first three specs of the first five spec groups.

HP Reverb Virtual Reality Headset G2. Type: Dedicated head mounted display, Product colour: Black. Battery technology: Lithium Polymer (LiPo). Minimum RAM: 8 GB, Minimum processor: Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5, Minimum graphics card: NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER,.... Weight: 550 g, Width: 75 mm, Depth: 186 mm

Features
Type *
Dedicated head mounted display
Product colour *
Black
Audio
Built-in headphones
Yes
Power
Battery technology
Lithium Polymer (LiPo)
Input device
Number of game controllers included
2
System requirements
Windows operating systems supported
Yes
Minimum RAM
8 GB
Minimum processor
Intel® Core™ i5, i7, Intel® Xeon® E3-1240 v5, AMD Ryzen 5
Minimum graphics card
NVIDIA® GeForce® GTX 1080, NVIDIA® GeForce® GTX 1080 Ti - NVIDIA® GeForce® RTX 2060 SUPER, NVIDIA® GeForce® RTX 2070, NVIDIA® GeForce® RTX 2070 SUPER, NVIDIA® GeForce® RTX 2080, NVIDIA® GeForce® RTX 2080 SUPER, NVIDIA® GeForce® 2080 Ti - NVIDIA® GeForce® RTX 3070, NVIDIA® GeForce® RTX 3080, NVIDIA® GeForce® RTX 3090 - AMD Radeon™ RX 5700, AMD Radeon™ RX 5700 XT, AMD Radeon™ 7, NVIDIA® Quadro® P5200 - NVIDIA® Quadro® RTX 4000, NVIDIA® Quadro® RTX 5000, NVIDIA® Quadro® RTX 6000, NVIDIA® Quadro® RTX 8000, NVIDIA RTX™ A6000 - AMD Radeon™ Pro WX 8200, AMD Radeon™ Pro WX 9200 - AMD Radeon™ Pro W5700, NVIDIA® GeForce® GTX 1060, NVIDIA® GeForce® GTX 1660, NVIDIA® GeForce® GTX 1660ti, NVIDIA® GeForce® GTX 1070 - NVIDIA® GeForce® RTX 2060 - AMD Radeon™ RX 580, AMD Radeon™ RX 5500XT, AMD Radeon™ RX 590, AMD Radeon™ RX 5600 XT, AMD Radeon™ RX Vega56, AMD Radeon™ RX Vega64, NVIDIA® Quadro® P3200, NVIDIA® Quadro® P4000, NVIDIA® Quadro® P4200, NVIDIA® Quadro® P5000 - NVIDIA® Quadro® RTX 3000 - AMD Radeon™ Pro WX 7100
Battery
Number of battery cells
1
Weight & dimensions
Weight
550 g
Width
75 mm
Depth
186 mm
Height
84 mm