location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 805XL High Yield Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805XL High Yield Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM70AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905674237 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:16:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 805XL High Yield Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Colour ink page yield: 200 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 805XL High Yield Tri-color Original Ink Cartridge:
This short summary of the HP 805XL High Yield Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 805XL High Yield Tri-color Original Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 5 ml, 1 pc(s), Single pack

Long summary description HP 805XL High Yield Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 805XL High Yield Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 805XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink page yield: 200 pages, Colour ink volume: 5 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
ENVY 6000, ENVY Pro 6400, Deskjet 1200, Deskjet 2300, DeskJet 2700, DeskJet Plus 4100
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
5 ml
Colour ink page yield *
200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 80 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
100,9 mm
Weight & dimensions
Depth
116,3 mm
Height
36,5 mm
Weight
40 g
Package width
100,9 mm
Package depth
116,3 mm
Package height
36,5 mm
Package weight
50 g
Logistics data
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
176 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,52 g
Master (outer) case gross weight (imperial)
3,52 kg (7.77 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 844,85 mm
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 844,8 mm (48 x 40 x 33.3")
Pallet weight (imperial)
176 kg (388 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)