HP logo

HP Always On 35,6 cm (14") Messenger case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29415
Info modified on:
10 May 2024, 13:04:25
End of life date:
28 Feb 2021
Long product name HP Always On 35,6 cm (14") Messenger case Black:

HP Black Always On 14.0 Case

HP Always On 35,6 cm (14") Messenger case Black:

Keep your HP Chromebooks and notebooks[1] safe from bumps and external scratches with the durable HP Black Always On 14.0 Case that holds the device in place while students are working in the classroom and on the move.
Keep your HP Chromebooks and notebooks[1] safe from bumps and external scratches while students are working in the classroom and on the move with the durable HP Black Always On 14.0 Case.

Short summary description HP Always On 35,6 cm (14") Messenger case Black:

HP Always On, Messenger case, 35,6 cm (14"), 370 g

Long summary description HP Always On 35,6 cm (14") Messenger case Black:

HP Always On. Case type: Messenger case, Maximum screen size: 35,6 cm (14"). Weight: 370 g. Surface coloration: Monochromatic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.