location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3XB96AA Thunderbolt cable 0,7 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3XB96AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3XB96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545284417 show
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 458471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP 3XB96AA Thunderbolt cable 0,7 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,7 m
  • - Thunderbolt version: 2
  • - Black
  • - 1 pc(s)
Warranty: One-year limited warranty.
Long product name HP 3XB96AA Thunderbolt cable 0,7 m Black :
The long product name of HP 3XB96AA Thunderbolt cable 0,7 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt Dock G2 Combo Cable
More>>>
HP 3XB96AA Thunderbolt cable 0,7 m Black:
The official description of HP 3XB96AA Thunderbolt cable 0,7 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this cable as a replacement or backup for your original semi-captive 230W HP Thunderbolt Dock G2 combo cable.

Short summary description HP 3XB96AA Thunderbolt cable 0,7 m Black:
This short summary of the HP 3XB96AA Thunderbolt cable 0,7 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3XB96AA, Male, Male, 0,7 m, Black, 1 pc(s), Business

Long summary description HP 3XB96AA Thunderbolt cable 0,7 m Black:
This is an auto-generated long summary of HP 3XB96AA Thunderbolt cable 0,7 m Black based on the first three specs of the first five spec groups.

HP 3XB96AA. Connector 1: Male, Connector 2: Male, Cable length: 0,7 m

Features
Connector 1 *
Male
Connector 2 *
Male
Cable length *
0,7 m
Product colour *
Black
Features
Thunderbolt version *
2
Quantity per pack
1 pc(s)
HP segment
Business
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)
Magyarország 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 1 distributor(s)