location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GY25A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545405164 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:50:43
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This efficient MFP is designed to conserve energy without sacrificing productivity—so users can speed through tasks and move business forward. It also uses exceptionally low amounts of energy—thanks to its innovative design and toner technology.[3]
  • - Trust your MFP is secure from power-up to power-down. Get strong protection for devices, data, and documents with embedded and optional security features while centrally managing your entire fleet.[10]
  • - Bring out the best in your MFP. Print more high-quality pages than ever before,[1] using specially designed Original HP Toner cartridges with JetIntelligence. Count on the authentic HP quality you paid for—something the competition can’t match.
  • - Enable secure wireless printing in the office—with or without network access[5]—and keep users connected with Ethernet and optional wireless networking.[4] Print with just a touch from mobile devices.[6]
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF :
The long product name of HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 1200 x 1200dpi, 38ppm, A4, 1.2MHz, 1750MB, CGD, 20.3″
More>>>
HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF:
The official description of HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for enterprises and medium businesses that need a secure, highly productive, energy-efficient color MFP.

Short summary description HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF:
This short summary of the HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, White

Long summary description HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF:
This is an auto-generated long summary of HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF based on the first three specs of the first five spec groups.

HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Product colour: White

High-speed performance meets energy efficiency

Print the first page from sleep mode as fast as 8.6 seconds[2]
Speed through jobs. Print two sides almost as quickly as one—up to 40 ipm[9]—and scan both sides of the page at once.
This MFP uses exceptionally low amounts of energy—thanks to its innovative design and toner technology.[3]
Choose a maximum capacity of up to 2300 sheets.[8] Print up to 59 pages per minute on A5.[9]

Unparalleled fleet security and management

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[10]
Protect sensitive data on the MFP and in transit, using embedded security features and 256-bit encryption.[10]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[11]
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[12]

More. Pages, Performance, and Protection.

Make an impression with leading color quality from HP. Get unparalleled printing for your office needs.
Get more pages with each Original HP Toner cartridge with JetIntelligence and high-yield cartridges.[1][13]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled toner cartridges. Replace them with cartridges featuring auto seal removal.

Stay connected with secure mobile printing options

Enable 128-bit encrypted wireless direct printing from mobile devices—without accessing the network.[5]
Print with just a touch of your NFC-enabled mobile device to this printer—no network needed.[6]
Easily print from a variety of smartphones and tablets—generally no setup or apps required.[7]
Easily access, print, and share resources with Ethernet and optional wireless networking.[4]

Color touchscreen (printer)
Color touchscreen (printer)

Manage jobs directly at the MFP, using the HP color touchscreen.

Eliminate the wait from your workday
Eliminate the wait from your workday

Don’t wait for documents. Print your first page in as few as 8.6 seconds from energy-efficient sleep mode.

Improve uptime with added input capacity
Improve uptime with added input capacity

Work quickly with this fast first page out from sleep mode and energy-efficient printer. Launch two-sided printing right from the touchscreen. Reload paper less often with a substantial 2,300-sheet maximum capacity. [4]

Keep fleet security covered
Keep fleet security covered

Unparalleled fleet security and management

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Print speed (black, draft quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
5,6 s
Time to first page (colour, normal)
6,9 s
Print margin top (min)
5 mm
Print margin bottom (min)
5 mm
Print margin left (min)
5 mm
Print margin right (min)
5 mm
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (colour, normal quality, A4)
38 cpm
Time to first copy (black, normal)
5,6 s
Time to first copy (colour, normal)
9,1 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB
Scan speed (colour)
38 ppm
Scan speed (black)
43 ppm
Image formats supported
MTIFF, JPEG, TIFF
Document formats supported
XPS, PDF
Input colour depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2000 - 15000 pages per month
Maximum duty cycle *
120000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Mexico, China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Thick paper, Envelopes, Heavy paper, Rough paper, Letterhead, Bond paper, Plain paper, Card stock, Transparencies, Labels, Recycled paper, Glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Paper handling
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3, EAP-TLS, HTTPS, EAP-PEAP, IPSec, FIPS 140, SSL/TLS
Mobile printing technologies
Google Cloud Print, Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
3840 MB
Internal storage capacity
320 GB
Internal memory *
1780 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
53 dB
Sound power level (printing)
6,5 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
20,3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
592 W
Power consumption (PowerSave)
0,08 W
Power consumption (printing)
592 W
Power consumption (ready)
47,3 W
Power consumption (sleep)
3,48 W
Power consumption (off)
0,08 W
Energy Star Typical Electricity Consumption (TEC)
0,464 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8.1, Windows Vista, Windows 10, Windows XP Home, Windows 8.1 x64, Windows 10 x64, Windows 8, Windows XP
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.10 Yosemite, Mac OS X 10.12 Sierra
Other operating systems supported
Android, Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (Class B), EN 55022:2010 (Class B), FCC CFR 47, Part 15 (Class B), ICES-003, Issue 5 (Class B), EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR, Blue Angel
Weight & dimensions
Width
482 mm
Depth
504 mm
Height
583 mm
Weight
38,1 kg
Packaging data
Package width
755 mm
Package depth
600 mm
Package height
650 mm
Package weight
44,4 kg
Packaging content
Cables included
AC
Logistics data
Pallet weight
277 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Number of users
15 user(s)
Pallet dimensions (W x D x H)
1200 x 800 x 2325 mm
Recommended system requirements
2 GB available hard disk space;
Pallet dimensions (W x D x H) (imperial)
1201,4 x 800,1 x 2324,1 mm (47.3 x 31.5 x 91.5")
Pallet weight (imperial)
276,2 kg (609 lbs)
Acoustic power emissions (ready)
47 dB
Acoustic pressure emissions bystander (ready)
32 dB
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Disclaimer HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF:
Disclaimer

[1] More pages versus predecessor cartridges claim based on page-yield comparison of HP 508X High Yield Original LaserJet Toner Cartridges with HP Black Managed LJ Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies [2] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print and copy speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see www.hp.com/go/Ljclaims [3] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. For details see www.hp.com/go/Ljclaims [4] Wireless networking requires purchase of the HP Jetdirect 2900nw Print Server. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections. [5] Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see www.hp.com/go/businessmobileprinting [6] Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device must support Near-field communication (NFC)–enabled printing. For more information, see www.hp.com/go/businessmobileprinting [7] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting [8] Purchase of optional paper trays required to reach maximum input capacity. [9] M