location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Inspire 7220e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Inspire 7220e All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
327B0AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548669837 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2024 00:35:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY Inspire 7220e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Bluetooth
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 6,91 kg
More>>>
Short summary description HP ENVY Inspire 7220e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP ENVY Inspire 7220e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Inspire 7220e All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP ENVY Inspire 7220e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY Inspire 7220e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY Inspire 7220e All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
N-in-1 print function
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
15 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215,9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
60 sheets
Maximum number of input trays
2
Maximum input capacity
125 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
2L, Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Photo paper sizes
10x30, 10x15, 13x18, 13x13
Borderless printing media sizes
A4, Letter
Custom media width
97,79 - 127 mm
Custom media length
215 - 309 mm
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6,3 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6,86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
14 W
Power consumption (ready)
4,9 W
Power consumption (sleep)
1,05 W
Power consumption (off)
0,05 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
EN 55032:2012/AC:2013 Class B;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN 301 489-17 V3.2.4:2020-09;EN 55032:2012/AC:2013 Class B;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN 301 489-17 V3.2.4:2020-09;IEC 61000-4-2:2008;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-3:2010;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-8:2009;EN 55035:2017 ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-11:2004 +A1:2017;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
460 mm
Depth
383 mm
Height
191 mm
Weight
6,91 kg
Packaging data
Package width
570 mm
Package depth
254 mm
Package height
464 mm
Package weight
9,16 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
125 pages
Included cartridge capacity (CMY)
120 pages
Logistics data
Harmonized System (HS) code
8443310000
Number of layers per pallet
5 pc(s)
Quantity per pallet
50 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2457 mm
Recommended system requirements
Intel Pentium II, Celeron or 233 MHz or better processor; 2 GB available hard disk space; Internet connection; web browser
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2456,9 mm (48 x 40 x 96.7")
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)