HP logo

HP t638 2 GHz ThinPro 1,23 kg Black J4125

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18489
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2022
Long product name HP t638 2 GHz ThinPro 1,23 kg Black J4125:

t638 Thin Client

Short summary description HP t638 2 GHz ThinPro 1,23 kg Black J4125:

HP t638, 2 GHz, Intel® Celeron®, J4125, 2,7 GHz, 2 MB, 4 GB

Long summary description HP t638 2 GHz ThinPro 1,23 kg Black J4125:

HP t638. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J4125. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix HDX; Microsoft RFX/RDP; VMware Horizon Client; VMware Horizon View through RDP/PCoIP,...

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.