location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 5100 40-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RQ20A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018068988 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce monochrome and color prints instantly. With a consolidated workflow, you can deliver mixed monochrome and color sets in 50% of the time.[2] HP SmartStream software helps further streamline your production.
  • - Set a new standard with accuracy, durability, and color. Reveal the value of color and print GIS maps, point-of-sale (POS) posters, and more instantly. ISO certified HP PageWide XL pigment inks provide long-term storage, light/water resistance.[4]
  • - Print technical documents at the same or lower cost than comparable LED printers.[6] Print/scan/copy with one single device. Help control print costs with HP SmartTracker software. Enjoy built-in security in this fully HP branded, supported solution.
Long product name HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI :
The long product name of HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal inkjet, B0 (1000 x 1414 mm), 1200 x 1200dpi, 16384MB
More>>>
HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI:
The official description of HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce monochrome and color prints instantly with speeds up to 20 D/A1 pages/minute. Set a new standard with accuracy, durability, and color and expand into GIS maps and point-of-sale posters. Help keep costs low with efficient and secure workflows.

Short summary description HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI:
This short summary of the HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 5100 40-in Multifunction Printer, Thermal inkjet, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, Colour copying, Colour scanning

Long summary description HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 5100 40-in Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. ISO A-series sizes (A0...A9): A0, A1, ISO B-series sizes (B0...B9): B0, B1, Media thickness: 0.26 mm. USB connector: USB Type-A, Supported network protocols: TCP/IP, BootP/DHCP

IMMEDIATE—Get instant monochrome and color prints

Up to 20 D/A1 pages/minute print speed, quick 28-second first page out.
Deliver mixed monochrome and color sets in 50% of the time with a consolidated workflow.[2]
Start printing in 50% of the time[3]—an ultra-fast processor, native PDF management, HP SmartStream software.
Print unattended—production preflight/finishing solutions, up to 4 rolls, dual 400-ml inks with auto-switch.

EXPAND—Set the accurate, durable, color standard

Set a new technical document standard with crisp lines, 2-point text, smooth grayscales, and vibrant color.
Help generate new business—reveal the value of color; print GIS maps, point-of-sale posters, and more.
HP PageWide XL pigment inks—ISO certified for long-term storage, light/water resistance.[4]
Print on HP and third-party media up to 40 in (101.6 cm)—covering ISO/US technical and offset standards.[4]

SAVE—Cut total production costs up to 30%[1]

Print monochrome and color technical documents at the same or lower cost than comparable LED printers.[6]
Print/scan/copy in monochrome and color with one single device—in a fully HP branded, supported solution.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Help keep data safe—self-encrypting HDD with AES-256, Secure Disk Erase, and IPSec.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Scan to
E-mail, FTP, SMB
Maximum scan length
18 m
Paper handling
ISO A-series sizes (A0...A9)
A0, A1
ISO B-series sizes (B0...B9)
B0, B1
Media thickness
0.26 mm
Maximum roll length
200 m
Maximum roll diameter
17,7 cm
Media width (rolls)
279 - 1016 mm
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
TCP/IP, BootP/DHCP
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Control type
Touch
Internal memory
16384 MB
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Brand-specific features
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power supply
1200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
864 mm
Height
1303 mm
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Other features
Touchscreen
Yes
Disclaimer HP PageWide XL 5100 40-in Multifunction Printer large format printer Thermal inkjet Colour 1200 x 1200 DPI:
Disclaimer

[1] Production costs savings based on an HP PageWide XL 5100 Printer compared with a combination of a mid-volume monochrome LED printer and a mid-volume color production printer (both under $40,000 USD) as of April, 2017. Production costs consist of supplies and service costs, printer energy costs, and operator costs. For testing criteria, see hp.com/go/pagewidexlclaims.
[2] Based on internal HP testing on the HP PageWide XL 5100 Printer compared to preparing and printing the job on two different printers (one comparable monochrome mid-volume LED printer for the monochrome pages and one color printer for the color pages). For testing criteria, see www.hp.com/go/pagewidexlclaims.
[3] Using HP SmartStream software compared with using equivalent software programs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[4] HP PageWide XL pigment inks are certified per the ISO 11798 Permanence and Durability standard, proving that prints made with HP PageWide XL printers using Original HP PageWide XL pigment inks withstand harsh exposure to light, water, abrasion, and handling, and long-term storage and heat, and remain legible in the future. For more information, see hp.com/go/printpermanence.
[5] ISO/US technical and offset standards include American ANSI and Architectural page size standards, ISO A technical document standard, and ISO B offset page size standard.
[6] Based on supplies and service costs. Monochrome technical document printing costs for comparable mid-volume LED printers based on printers for large-format printing of technical documents at speeds between 8 and 13 D/A1 per minute as of July, 2017 which represent more than 80% of the share of mid-volume LED printers in the US and Europe in 2017 according to IDC. Color technical document printing costs for comparable mid-volume color printers based on printers capable of printing 4 D/A1 pages per minute or more and under $50,000 USD for large-format printing of technical documents as of July, 2017 and representing more than 80% of the market in the US and Europe in 2017 according to IDC. For testing criteria, see hp.com/go/pagewidexlclaims.