location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 6010e All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2K4U9B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161625480 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 18:12:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet
  • - Print, copy, scan
  • - Print speed up to 10 ppm (black) and 7 ppm (colour)
  • - Up to 1200X 1200 rendered dpi (when Printing from a computer)
Warranty: Up to 2 years HP Warranty. 24-hour, 7 days a week Web support; Business hour phone support within warranty period.[12]
Long product name HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 6010e All-in-One Printer
More>>>
HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything families need For the whole family. Print and scan documents, photos, and more. Set up and connect on any device,[1] and get self-healing Wi-Fi®.[2] Choose HP+ and get the smart printing system that keeps you connected and ready to print from virtually anywhere.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits. HP+ requires an HP account, ongoing connection to the internet, and exclusive use of Original HP Ink cartridges for the life of the printer. More at: http://www.hp.com/plus

Short summary description HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 6010e All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Blue

Long summary description HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 6010e All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Blue

Get everyone connected. Just like that.

Get started fast with simple setup that guides you through each step to seamlessly connect on any device.[1]
Self-healing Wi-Fi® automatically detects and resolves connectivity issues to help reduce interruptions.[2]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[3]
Access and print files on your network with wireless networking.[2]

Print then and there. From anywhere.[1]

Easily print, scan, and copy everyday documents from your smartphone, using HP Smart app.[1]
Eliminate steps in repetitive tasks with customisable Shortcuts.[1] Scan to the cloud, email, and more.[1]
Organise documents 50% faster with Shortcuts in HP Smart app.[1,4]

Never run out of ink with Instant Ink[5]

Never run out of ink.[5] Convenient ink cartridge replacements and smart delivery included.
Save up to 70% with Instant Ink.[6] Enroll to get ink, delivery and recycling starting at £1.49 a month.
Peace of mind with plan flexibility to change or cancel anytime at no cost.[7]
Help us put plastic back into printers with prepaid recycling service included.[8]

HP+. HP's smart printing system.

A cloud-connected HP+ printer is smarter – it keeps itself up to date and ready to print.[9]
First 3 months of Instant Ink included[10]; after 3 months, monthly fee charged automatically unless cancelled.
Print and scan from the palm of your hand. Enjoy advanced productivity features for 2 years with HP+.[1]
For every page you print with HP+, HP protects or restores forests in equal measure[11]

Your reliable connection
Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]

Tackle the essentials
Tackle the essentials

Get versatile performance and print, scan, and copy.

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone. [1]

Printing from your smartphone just got easier
Printing from your smartphone just got easier

Easily print everyday documents and photos from your smartphone, using HP Smart app. [1]

Smart, intuitive control panel

Get quick and easy printing directly at the smart control panel – buttons appear only when needed.

Automatic two-sided printing

Save time and paper when printing everyday and business documents with automatic two-sided printing.

Extend your printing reach
Extend your printing reach

Built-in wireless capabilities let you easily access, print, and share resources on a network.[2]

HP+, the cloud-connected, smart printing system

An HP+ printer is ready when you are, more secure and productive than ever.

Ready. Set. Connect.

Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup. [3]

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app. [1]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Modem speed
14,4 Kbit/s
Auto-redialing
No
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
100 x 150 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
76,2 - 216 mm
Custom media length
127 - 297 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
56 dB
Sound power level (printing)
6,5 dB
Design
Product colour *
Blue
Colour name
Cloud blue
Market positioning *
Home & office
Built-in display *
Yes
Power
Power consumption (PowerSave)
0,15 W
Power consumption (ready)
4 W
Power consumption (sleep)
1,7 W
Power consumption (off)
0,15 W
Energy Star Typical Electricity Consumption (TEC)
0,31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Operating altitude
0 - 3000 m
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 Class B CISPR 32:2015 / EN 55032:2015 Class B CISPR 24:2010 / EN 55024:2010 CISPR 35:2016 / EN 55035:2017 FCC CFR 47 Part 15 Class B ICES-003, Issue 6 VCCI-CISPR 32:2016 EN 301 489-1 V2.1.1:2017 EN 301 489-17 V3.1.1:2017
Weight & dimensions
Width
432,5 mm
Depth
361,1 mm
Height
132,1 mm
Weight
5,22 kg
Packaging data
Package width
474 mm
Package depth
172 mm
Package height
408 mm
Package weight
6,35 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
554 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
84 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2585 mm
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet weight (imperial)
553,8 kg (1221 lbs)
Number of print heads
2
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP ENVY 6010e All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 2 years, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries. For more information, see http://www.hpsmart.com.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Mobile device needs to support Bluetooth v4.2+ and be enabled. A mobile app such as HP ePrint or HP Smart must be installed and opened for printing. Mobile device must be within 1.52m (5 feet) of the printer. For details, see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license.
[4] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[5] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[6] Based on the monthly subscription cost of HP Instant Ink 700-page plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on most HP, A4 colour inkjet cartridge printers and MFPs. Comparative printers are priced at or below the most expensive HP Instant Ink-eligible printer in each country using local currency, as of September 2022. Sale prices not considered for this study. Average CPP per country used to determine percent savings versus CPP for HP Instant Ink. HP Ink Advantage printers, printers sold through contract, and other printers which only use XL cartridges excluded due to a non-standard hardware & supplies model. Keypoint Intelligence October 2022 study commissioned by HP. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2022Q2. www.keypointintelligence.com/HPInstantInk
[7] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[8] Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. Program availability varies. For details, see http://www.hp.com/recycle.​
[9] Utilising technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilising Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features included for 2 years, and more sustainable by enabling Forest First printing and net-zero deforestation prints.
[10] HP Instant Ink sign up required. HP Instant Ink not available in all countries. Subject to monthly page limit of 700. Must complete HP Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Use of in-box ink cartridge is included in period of offer. Unless service is cancelled within the promotional period online at https://www.hpinstantink.com, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. One offer redeemable per printer. Trial offer with HP Instant Ink subject to change after 12.31.2024. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see https://www.hpinstantink.com.
[11] HP works collaboratively with our partners including WWF and Arbor Day Foundation to manage, restore, and protect forests in many countries around the world. With HP+, every print – regardless of paper brand – is addressed through HP’s Forest Positive Framework to counteract risks of deforestation. HP brand paper is sourced only from certified responsibly managed forests or from recycled content. For other brands of paper, HP invests in forest restoration, protection or management projects in key regions sufficient to balance any paper used by HP+ customers that may not have been responsibly sourced. To learn more visit http://www.hp.com/forestfirst.
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.
Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement