location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket photo album Gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HS31A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628556403 show
Category:
Books with a hard cover used to display photos.
Photo Albums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:07:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP includes a one-year limited warranty with online support available. Consult the HP Customer Support Center for details, or go to http://www.hp.com/go/orderdocuments. Internet access required and not included.
Long product name HP Sprocket photo album Gold, White :
The long product name of HP Sprocket photo album Gold, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sprocket Gold & White Album
More>>>
HP Sprocket photo album Gold, White:
The official description of HP Sprocket photo album Gold, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos on display
Experience-focused users who love to share photos and be in the moment, who seek out fun, and who love expressing themselves creatively.

Cherish your photo memories in a 64-page photo album that displays your instant photos. Compatible with HP Sprocket and HP Sprocket 2-in-1 only.

Short summary description HP Sprocket photo album Gold, White:
This short summary of the HP Sprocket photo album Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket, Gold, White, Business, Enterprise, Home, 126 mm, 18 mm, 11,6 cm, 96 pc(s)

Long summary description HP Sprocket photo album Gold, White:
This is an auto-generated long summary of HP Sprocket photo album Gold, White based on the first three specs of the first five spec groups.

HP Sprocket. Product colour: Gold, White, HP segment: Business, Enterprise, Home. Width: 126 mm, Height: 18 mm, Thickness: 11,6 cm. Quantity per pack: 96 pc(s), Package width: 196,8 mm, Package depth: 5,08 mm. Quantity per pallet: 1728 pc(s)

The perfect arrangement

Organize and display your instant photos with up to 64 photo pages and room for front and back cover photos.

A colorful choice

Match the style of your Sprocket with two color options—compatible with HP Sprocket and HP Sprocket 2-in-1 only.

Easy customization

Simply insert new 2 x 3’’ (5 x 6 cm) photos to showcase the memory.

Features
Product colour *
Gold, White
HP segment
Business, Enterprise, Home
Technical details
Pallet weight
36,99 g
Pallet weight (imperial)
37 kg (81.6 lbs)
Number of layers per pallet
1 pc(s)
Number of cartons per pallet layer
18 pc(s)
Weight & dimensions
Width *
126 mm
Weight & dimensions
Height *
18 mm
Thickness
11,6 cm
Packaging data
Quantity per pack
96 pc(s)
Package width
196,8 mm
Package depth
5,08 mm
Package height
139,7 mm
Package weight
80 g
Logistics data
Quantity per pallet
1728 pc(s)
Country Distributor
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)