HP logo

HP ZBook 14u G4 2FG97AW

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32580
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
30 Sept 2018
Long product name HP ZBook 14u G4 2FG97AW:

ZBook 14u G4 Mobile Workstation

HP ZBook 14u G4 2FG97AW:

Thin. Light Powerful.
Meet our thin and light HP ZBook 14u. This Ultrabook™[2] Workstation delivers an extraordinary level of power and graphics capability in a remarkably compact design. Now you can take workstation-class power anywhere you go.

Short summary description HP ZBook 14u G4 2FG97AW:

HP ZBook 14u G4 2FG97AW

Long summary description HP ZBook 14u G4 2FG97AW:

HP ZBook 14u G4 2FG97AW

Reasons to buy
Recommended products
Loading...
Disclaimer HP ZBook 14u G4 2FG97AW 2FG97AW:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Not all configurations will qualify as an Ultrabook™
[3] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[4] Service or warranty covers 3-year parts, 3-year labor. Onsite service is not included.
[5] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [6] Intel Turbo Boost performance varies depending on hardware, software and overall system configuration.
[7] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[8] HP Sure Start Gen 3 requires Intel® 7th generation processors.
[9] Sold separately or as an optional feature.
[10] Weight will vary by configuration.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.