location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14u G4 2FF44PA

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook 14u G4 2FF44PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2FF44PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628534340 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ZBook 14u G4 2FF44PA :
The long product name of HP ZBook 14u G4 2FF44PA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook 14u G4 Mobile Workstation
More>>>
HP ZBook 14u G4 2FF44PA:
The official description of HP ZBook 14u G4 2FF44PA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin. Light Powerful.
Meet our thin and light HP ZBook 14u. This Ultrabook™[2] Workstation delivers an extraordinary level of power and graphics capability in a remarkably compact design. Now you can take workstation-class power anywhere you go.

Short summary description HP ZBook 14u G4 2FF44PA:
This short summary of the HP ZBook 14u G4 2FF44PA data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14u G4 2FF44PA

Long summary description HP ZBook 14u G4 2FF44PA:
This is an auto-generated long summary of HP ZBook 14u G4 2FF44PA based on the first three specs of the first five spec groups.

HP ZBook 14u G4 2FF44PA

Designed to move

Hit the road in style with our thin and light mobile workstation. At 22 mm thin, as little as 3.61 lbs[2,10] and impressive features like a 14" touch or 4K UHD display, you’ll be ready to innovate from anywhere.

Next-level power

Step-up to workstation-class power with 3D graphics, the latest Intel® Core ™ i5 and i7 processors[5], up to 32 GB memory and 2 TB of storage[3]. Plus, it’s certified with leading software partners for fast performance across multiple apps.

No compromise reliability

Confidently take on your workday with our durable & reliable HP ZBook 14u. With a 3-year limited warranty[4], 120,000 hours of testing, and 30 years of HP Z DNA this is where the fusion of innovation, performance & reliability meet.

Latest Operating Systems

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 14u. [1]

Professional 3D graphics

Take advantage of AMD FirePro™ 3D graphics with 2 GB of video memory designed to work with most leading software applications.

7th Gen Intel® Core™ i5 and i7 Processors

Impressive, fast performance with next-generation Intel® Core™ i5 and i7 processors and up to 3.9 GHz of Intel® Turbo Boost Technology™ at your fingertips. [5,6]

High speed memory

The HP ZBook 14u is extremely responsive under heavy workloads with up to 32 GB DDR4 memory.

Charge fast

Get long lasting battery life, and when you need it, recharge quickly with HP Fast Charge. You’ll get up 50% battery life in just 30 minutes. [7]

Ultra-fast storage

Reduce boot up, file transfers and application load times with large files using the optional HP Z Turbo Drive, a remarkably fast and innovative storage solution.

Help secure critical data

The embedded Trusted Platform Module (TPM), Smart Card Reader and optional Finger Print Reader can help secure your data, e-mail, and user credentials. [9]

Make connections

Quickly and easily transfer data and connect to devices. The HP ZBook 14u is packed with multiple ports including a USB 3.1 Gen 1 port, DisplayPort™ 1.2, and more.

Self-healing safeguard

Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management. [8]

HP UltraSlim Docking Station

The optional HP UltraSlim Docking Station quickly connects your HP ZBook 14u to compatible devices including 4K displays. [9]

Explore in 4K

Pick the right display for the way you work with crystal clear FHD touch and non-touch 4K UHD display options. [9]

3 Year Limited Warranty

Reliable HP service is ready when you need it, including 3 years of parts and labor with our limited warranty. [4]

Disclaimer HP ZBook 14u G4 2FF44PA:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Not all configurations will qualify as an Ultrabook™
[3] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[4] Service or warranty covers 3-year parts, 3-year labor. Onsite service is not included.
[5] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [6] Intel Turbo Boost performance varies depending on hardware, software and overall system configuration.
[7] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[8] HP Sure Start Gen 3 requires Intel® 7th generation processors.
[9] Sold separately or as an optional feature.
[10] Weight will vary by configuration.