HP logo

HP V19e HD Monitor computer monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
5447
Info modified on:
20 Jan 2024, 05:01:32
End of life date:
31 Mar 2023
Short summary description HP V19e HD Monitor computer monitor:

HP V19e HD Monitor, 441,4 mm, 157 mm, 345,8 mm, 2,45 kg, 441,4 mm, 50,7 mm

Long summary description HP V19e HD Monitor computer monitor:

HP V19e HD Monitor. Width (with stand): 441,4 mm, Depth (with stand): 157 mm, Height (with stand): 345,8 mm. Package width: 491 mm, Package depth: 113 mm, Package height: 351 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.