HP logo

HP GT53XL Original

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15391
Info modified on:
22 Oct 2024, 07:51:55
Bullet Points HP GT53XL Original:
  • - Print all you want without worrying about the cost of ink using high-yield Original HP ink bottles.<sup>[1]</sup>
  • - Print on and on. Print thousands of pages with Original HP Ink Bottles.<sup>[2]</sup>
  • - Work with less interruption—print page after page without having to worry about replenishing ink.
  • - High-yield black ink bottles provide even more pages for high-volume printing.<sup>[3]</sup>
  • - Prints on plain papers using HP black pigment inks for HP ink tank printers remain legible for many years.<sup>[4]</sup>
  • - Count on crisp, sharp text and graphics for all your reports, documents, and brochures, time after time.
  • - Count on reliable performance—Original HP inks are designed to deliver exceptional prints, every time.
  • - Manage ink levels and decide when to easily add more—no guessing or waiting until you run low.
  • - Replenishing ink is clean and easy with HP’s innovative spill-free refill system.<sup>[6]</sup>
  • - Printing is reliable with Original HP inks, formulated for your HP ink tank] printer for amazing results.
Long product name HP GT53XL Original:

GT53XL 135-ml Black Original Ink Bottle

HP GT53XL Original:

For busy households and small businesses that want to print high volumes, purchase ink infrequently and replenish ink when it’s convenient
Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles. It's easy with the HP Smart Tank series printer. It’s high-volume printing at an extremely low cost per page.[1]

Short summary description HP GT53XL Original:

HP GT53XL, Black, HP, Smart Tank 510, Smart Tank Plus 550, Smart Tank Plus 610, 6000 pages, High (XL) Yield, 135 ml

Long summary description HP GT53XL Original:

HP GT53XL. Printing colours: Black, Brand compatibility: HP, Compatibility: Smart Tank 510, Smart Tank Plus 550, Smart Tank Plus 610. Quantity per pack: 1 pc(s), Package width: 58 mm, Package depth: 58 mm. Master (outer) case weight: 4,54 g, Quantity per pallet: 1584 pc(s), Pallet weight: 334,31 g

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP GT53XL Original 1VV21AA:
[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see www.hp.com/go/learnaboutsupplies. [2] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Two black ink bottles are required to print 8,000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see:  www.hp.com/go/learnaboutsupplies [3] GT53XL compared to HP GT53 standard size black ink bottle. See www.hp.com/go/learnaboutsupplies. [4] Documents printed with HP black inks on plain paper and stored in folders and cabinets maintain legibility. Based on HP internal and external testing. See wilhelm-research.com/hp/WIR_Dark_Storage_Permanence_Statement_for_HP_2017-11-07.pdf and www. hp.com/go/printpermanence. [5] HP GT53 and HP GT53XL Original Black Ink Bottles compared to HP GT51 and HP GT51XL Original Black Ink bottles. [6] When used in accordance with set up instructions. [7] See www.hp.com/go/suppliesclaims. [8] HP Planet Partners Program availability varies. For details, see www.www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.