HP logo

HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
10964
Info modified on:
17 Oct 2024, 00:24:41
Bullet Points HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing:
  • - Quickly scan both sides of page at once, and help save time with Smart Tasks shortcuts.<sup>[1]</sup> Even create editable, searchable documents from your phone or printer.<sup>[1]</sup>
  • - Get work done wherever, whenever, and easily print, scan, and copy from your phone, using HP Smart – best-in-class mobile print app.<sup>[1,3]</sup>
  • - Get best-in-class security to help maintain privacy and control,<sup>[5]</sup> and self-healing Wi-Fi that keeps you connected.<sup>[2]</sup>
  • - With the HP Smart app, you’ll get notifications when you’re running low on ink, and can easily order new ink.<sup>[1]</sup>
Long product name HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing:

Print, 4800 x 1200 DPI, Copy, 600 x 600 DPI, Scan, 1200 x 1200 DPI, Fax, A4, Display, 2.65, Touch, 512 MB, PCL 3 GUI

HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing:

A revolutionary smart printer – even for high-volume jobs. Help save time with Smart Tasks shortcuts,[1] and get one-pass, two-sided scanning. Print and scan from your phone,[1] and count on seamless connections and best-in-class security.[2,5]

Short summary description HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing:

HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing:

HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Distributors
Loading...
Disclaimer HP OfficeJet Pro 9020 All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing 1MR73D:
[1] Requires the HP Smart app download. For details on local printing requirements see hp.com/go/mobileprinting. [2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [3] Compared to majority of OEM mobile printing apps for inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to $429.99 USD. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on lab testing and research of printer manufacturer's mobile print apps and Keypoint Intelligence - Buyers Lab study commissioned by HP. See Sept 2018 report at www.keypointintelligence.com/HPSmartApp. [4] Based on HP 962XL High Yield Black and color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 962 Original Ink Cartridges. Actual pricing may vary. [5] Compared to the majority of competing in-class consumer color desktop inkjet all-in-ones <$299 USD. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see www.keypointintelligence.com/HPOfficeJetPro.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.