location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CY09AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781147190 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2017
Product end of life date
HP ProBook 645 G2 Notebook PC HP ProBook 655 G2 Notebook PC (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD PRO A10 PRO A10-8700B 1,8 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon R6
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 48 Wh 45 W
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver :
The long product name of HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A10 PRO-8700B (1.8GHz, 4 Cores), 15.6" HD (1366 x 768), 4GB DDR3L-SDRAM 1600MHz (1 x 4), 500GB SATA HDD 7200, DVD Super Multi, AMD Radeon R6, Gigabit LAN, WLAN 802.11b/g/n/a/ac, Bluetooth 4.2, Windows 7 Professional 64-bit
More>>>
HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
The official description of HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly configurable and cost effective
Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 655 which combines support for legacy features that provide long-term stability with modern security for today’s business.
Equip your workforce with HP’s most configurable and cost effective notebook PC.

Easily fits existing IT infrastructure
Help get the most out of existing IT investments with legacy feature support available on the HP ProBook 655 like an optional optical drive, native serial ports, a standard VGA port, and an RJ-45 connection.

Cost effective configurations
The HP ProBook 655 is equipped with powerful AMD APUs and offers a wide range of options allowing businesses to configure the right ProBook for each user’s needs.

Professional-grade
Create a full featured experience with powerful processors, robust DDR3 memory, and professional-grade peripheral devices like HP Pro Displays and an HP Ultraslim dock.


Executive-class collaboration
Interact naturally with your PC using an optional FHD Touch screen and Cortana on Windows 10 Pro. Enjoy impressive collaboration tools like Skype for Business, HP Noise Reduction Software, and a 720p webcam for collaboration on the go.

Short summary description HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This short summary of the HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 655 G2, AMD PRO A10, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 655 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8700B, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A10
Processor generation
6th Generation AMD PRO A10-Series
Processor model *
PRO A10-8700B
Processor cores
4
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
1,8 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total kapasitas HDD
500 GB
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R6
On-board graphics card model *
AMD Radeon R6
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Jenis lubang pengisian
DC-in jack
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
257 mm
Height
27,4 mm
Weight *
2,31 kg
Other features
AC adapter included
Yes
3D
No
Intel segment tagging
Enterprise