location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 6762 garden hose 15 m Above ground Rubber Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soaker Hose
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6762
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646010313
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:41:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 6762 garden hose 15 m Above ground Rubber Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Above ground 15 m 1,25 cm
  • - Rubber
  • - Black
Warranty: 2 years
Long product name Hozelock 6762 garden hose 15 m Above ground Rubber Black :
The long product name of Hozelock 6762 garden hose 15 m Above ground Rubber Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15m, Soaker and Sprinkler Hose
More>>>
Short summary description Hozelock 6762 garden hose 15 m Above ground Rubber Black:
This short summary of the Hozelock 6762 garden hose 15 m Above ground Rubber Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 6762, 15 m, Above ground, Black, Hose only, Rubber, 1,25 cm

Long summary description Hozelock 6762 garden hose 15 m Above ground Rubber Black:
This is an auto-generated long summary of Hozelock 6762 garden hose 15 m Above ground Rubber Black based on the first three specs of the first five spec groups.

Hozelock 6762. Hose length: 15 m, Placement supported: Above ground, Product colour: Black. Package width: 325 mm, Package depth: 325 mm, Package height: 97 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2772 garden hose 10 m Above ground PVC Black
(show image)
2772 4mm Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 7021 garden hose 20 m Above ground PVC Black
(show image)
7021 Flexi Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 6756 garden hose 15 m Above ground PVC Green
(show image)
6756 Sprinkler Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 6755 garden hose 7,5 m Above ground PVC Green
(show image)
6755 Sprinkler Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 6764 garden hose 25 m Above ground Rubber Black
(show image)
6764 Soaker Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 6005 garden hose 1,5 m Above ground PVC Grey, Yellow
(show image)
6005 Hose Connection Set 0.00
(excl. VAT)
0 (incl. VAT)