Hozelock 2772 garden hose 10 m Above ground PVC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20360
Info modified on:
12 Jul 2019, 11:40:11
Bullet Points Hozelock 2772 garden hose 10 m Above ground PVC Black:
  • - Highly flexible for easy installation
  • - Allows for discreet installation to pots containers and hanging baskets
  • - Layouts can be created for any garden design
  • - Can be used with our Easy Drip or Class Micro Irrigation systems
Warranty:
2 years
Long product name Hozelock 2772 garden hose 10 m Above ground PVC Black:

4mm Hose

Short summary description Hozelock 2772 garden hose 10 m Above ground PVC Black:

Hozelock 2772, 10 m, Above ground, Black, Hose only, PVC, 4 mm

Long summary description Hozelock 2772 garden hose 10 m Above ground PVC Black:

Hozelock 2772. Hose length: 10 m, Placement supported: Above ground, Product colour: Black. Package width: 195 mm, Package depth: 195 mm, Package height: 40 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.