location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexi Spray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2683
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646054935
Category:
Devices which produce a (usually adjustable) water spray, used for watering plants, cleaning cars etc.
Garden Water Spray Gun Nozzles Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2017 17:50:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Garden water spray lance
  • - Number of spray patterns: 4
  • - Adjustable flow control
  • - Material: PVC
  • - Maximum coverage: 69 m²
  • - Grey, Yellow
Long product name Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow :
The long product name of Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Max 69 m2, 200 x 65 x 385 mm, 500 g, PVC, Yellow/Grey
More>>>
Short summary description Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow:
This short summary of the Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Flexi Spray, 200 mm, 65 mm, 385 mm, 500 g

Long summary description Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow:
This is an auto-generated long summary of Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow based on the first three specs of the first five spec groups.

Hozelock Flexi Spray. Package width: 200 mm, Package depth: 65 mm, Package height: 385 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2699 garden water spray gun nozzle Garden water spray lance Aluminium, PVC Grey, Yellow
(show image)
2699 Telescopic Lance Spray Plus 140 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2697 garden water spray gun nozzle Garden water spray lance Aluminium, PVC Aluminium, Grey, Yellow
(show image)
2697 Lance Spray Plus 90 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow
(show image)
2695 Ultra Twist 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 garden water spray gun nozzle PVC Grey, Yellow
(show image)
2676 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow
(show image)
2674 Jet Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2688 garden water spray gun nozzle Metal, Zinc Grey, Yellow
(show image)
2688 Multi Spray Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2687 garden water spray gun nozzle Metal, Zinc Grey, Yellow
(show image)
2687 Jet Spray Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2684 garden water spray gun nozzle PVC Grey, Red, Yellow
(show image)
2684 Multi Spray Plus 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2682 garden water spray gun nozzle PVC Grey, Yellow
(show image)
2682 Jet Spray Plus 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2691 garden water spray gun nozzle Metal Multicolour
(show image)
2691 Multi Plus 0.00
(excl. VAT)
0 (incl. VAT)