Hoover logo

Hoover HU500CPT 001 Upright vacuum AC Dry&wet HEPA Bagless 1,5 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21623
Info modified on:
09 Mar 2024, 14:04:25
Long product name Hoover HU500CPT 001 Upright vacuum AC Dry&wet HEPA Bagless 1,5 L Grey:

H-UPRIGHT 500 REACH

Hoover HU500CPT 001 Upright vacuum AC Dry&wet HEPA Bagless 1,5 L Grey:

H-UPRIGHT 500 REACH
H-UPRIGHT 500 Reach is a range of corded bagless upright vacuum cleaners with 4 TOP eco+ performances across energy saving, hard floors, carpets and filtration efficiency. It has a multi-cyclonic dust separation technology and it is highly manoeuvrable thanks to the swivel neck. Its long reach is ideal, reach up to 15m, for stairs and above floor cleaning.


PERFORMANCE SYSTEM 4 TOP ECO+
Performance System 4 TOP eco+ ensures great performance on all surfaces, even on carpets, with an energy saving: up to 50%* Moreover, thanks to its efficient filtering system, it releases purified air. *Performance equal to 1600W, based on internal tests of dust pick up according to EN Standard EN 60312, when compared with model UTP1611 001.

FULL STAIR CLEANING
Thanks to a hose that stretches to 4.5m, you can clean a full flight of 13 stairs without having to balance or move the vacuum from the bottom step.

ULTRA MANOEUVRABLE
The foot of this vacuum has been engineered with a flexible joint, helping you to navigate around your home and furniture with ease.

MULTI-CYCLONIC
Advanced multiple cyclones are highly effective at separating dust from the air within the machine, with the result that your vacuum requires less filter maintenance.

INTELLICARE TECHNOLOGY
Intellicare technology helps to protect your carpets by decreasing the power & the speed of the brush bar when you stop moving. When the cleaner is moved or the hose is used, it automatically reverts back to full power.

ON/OFF ROTATING BRUSH BAR
When the brush bar is on it will agitate the carpet fibres so you easily lift out dirt and debris and when you switch it off it will leave your delicate surfaces scratch free.

Short summary description Hoover HU500CPT 001 Upright vacuum AC Dry&wet HEPA Bagless 1,5 L Grey:

Hoover HU500CPT 001, Upright vacuum, Bagless, Grey, 1,5 L, Dry&wet, HEPA

Long summary description Hoover HU500CPT 001 Upright vacuum AC Dry&wet HEPA Bagless 1,5 L Grey:

Hoover HU500CPT 001. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Grey. Cleaning type: Dry&wet, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic. Cord length: 10 m, Operating radius: 11 m. Power source: AC, Annual energy consumption: 22 kWh. Width: 310 mm, Depth: 310 mm, Height: 1135 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.