location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT60-L0N-ASC110E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053199532148 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:22:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,9 cm (4.7") 1280 x 720 pixels Touchscreen
  • - DDR4 0,003 GB
  • - Compatible memory cards: SD, SDHC, SDIO, SDXC
  • - Snapdragon 660 2,22 GHz
  • - GPS (satellite) Android 7.1.1
  • - Bluetooth Data network: 3G, Edge, GPRS, GSM, HSPA+, LTE, UMTS Wi-Fi
  • - Built-in camera 13 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 4040 mAh
  • - Black
Long product name Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black :
The long product name of Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Android 7.1.1, Non-GMS, WLAN, 802.11 a/b/g/n/ac/r/k/mc, 1D/2D Imager SR(N6603), 3GB/32GB Memory, 13MP Camera, BT 5.0, NFC, Battery 4,040 mAh, ETSI
More>>>
Short summary description Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This short summary of the Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell CT60, 11,9 cm (4.7"), 1280 x 720 pixels, LCD, Multi-touch, Optical, 0,003 GB

Long summary description Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This is an auto-generated long summary of Honeywell CT60 handheld mobile computer 11,9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black based on the first three specs of the first five spec groups.

Honeywell CT60. Display diagonal: 11,9 cm (4.7"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 0,003 GB, Compatible memory cards: SD, SDHC, SDIO, SDXC. Processor frequency: 2,22 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Barcode reader

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)