location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-WU8450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-WU8450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4902530962642
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:04:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 5000 ANSI lumens
  • - Lamp
  • - WUXGA (1920x1200) 16:10 3000:1
  • - Screen size compatibility: 762 - 15240 mm (30 - 600")
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC
Warranty: 3 years
Long product name Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White :
The long product name of Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, 5000 Lumens, 1920 x 1200, CR 3000:1, D-sub 15 pin, S-Video, Composite, Component, HDMI, RS232C, RJ-45, Ethernet LAN, USB, 8.7kg
More>>>
Short summary description Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White:
This short summary of the Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CP-WU8450, 5000 ANSI lumens, LCD, WUXGA (1920x1200), 3000:1, 16:10, 762 - 15240 mm (30 - 600")

Long summary description Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Hitachi CP-WU8450 data projector Standard throw projector 5000 ANSI lumens LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Hitachi CP-WU8450. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: UHP, Lamp power: 330 W. Zoom ratio: 2.0:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)