location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HG 396050100 insecticide/insect repellent 500 ml Spray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HG Check ‘HG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
woodworm killer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
396050100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711577056704
Category:
Insecticides are substances for killing insects, and insect repellents are substances to stop insects from coming near.
Insecticides & Insect Repellents Check ‘HG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2022 06:23:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name HG 396050100 insecticide/insect repellent 500 ml Spray :
The long product name of HG 396050100 insecticide/insect repellent 500 ml Spray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Woodworm killer, 500ml
More>>>
Short summary description HG 396050100 insecticide/insect repellent 500 ml Spray:
This short summary of the HG 396050100 insecticide/insect repellent 500 ml Spray data-sheet is auto-generated and uses the product title and the first six key specs.

HG 396050100, 500 ml, 1 pc(s)

Long summary description HG 396050100 insecticide/insect repellent 500 ml Spray:
This is an auto-generated long summary of HG 396050100 insecticide/insect repellent 500 ml Spray based on the first three specs of the first five spec groups.

HG 396050100. Volume: 500 ml. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
HG

HG 568040100 insecticide/insect repellent 400 ml Spray
(show image)
568040100 568040100 0.00
(excl. VAT)
0 (incl. VAT)