Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed IGMPv3, SNMPv1/v2c/v3, XRMON
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 92
- - 10G support 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T
- - MAC address table: 64000 entries Switching capacity: 758,4 Gbit/s
- - Access Control List (ACL)
- - Power over Ethernet (PoE)
Warranty:
Lifetime, advance replacement, next business day
Long product name HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS Managed Power over Ethernet (PoE)
:
HP 5412-92G-PoE+-4G v2 zl Switch with Premium Software
The long product name of HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS Managed Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP 5412-92G-PoE+-4G v2 zl Switch with Premium Software
More>>>
Short summary description HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS Managed Power over Ethernet (PoE):
This short summary of the HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS, Managed, Full duplex, Power over Ethernet (PoE)
Long summary description HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS Managed Power over Ethernet (PoE):
This is an auto-generated long summary of HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
HPE E5412-92G-PoE+/4G-SFP v2 zl w/PS. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 92. Full duplex. MAC address table: 64000 entries, Switching capacity: 758,4 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE)