Hailo Sienna Swing 4 L Round Plastic, Steel Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4221
Info modified on:
11 Oct 2018, 17:42:38
Long product name Hailo Sienna Swing 4 L Round Plastic, Steel Black, Red:

Sienna Swing Litter Bin 4 Zones Sheet Steel Red/Swinging Lid Black Plastic Plastic Interior Bin

Short summary description Hailo Sienna Swing 4 L Round Plastic, Steel Black, Red:

Hailo Sienna Swing, 4 L, Round, Plastic, Steel, Black, Red, Manual, 18 cm

Long summary description Hailo Sienna Swing 4 L Round Plastic, Steel Black, Red:

Hailo Sienna Swing. Capacity: 4 L, Form factor: Round, Housing material: Plastic, Steel. Diameter: 18 cm, Height: 320 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.