location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H285J toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H285J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H285J
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568017064
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H285J toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Hasil halaman toner hitam: 3200 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H285J toner cartridge 1 pc(s) Black:
This short summary of the Greenman H285J toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H285J, 3200 pages, Black, 1 pc(s)

Long summary description Greenman H285J toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H285J toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H285J. Hasil halaman toner hitam: 3200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro M1130 Series, HP LaserJet Pro M1210 Series, HP LaserJet Pro M1212f, HP LaserJet Pro M1212nf, HP LaserJet Pro M1217nfw, HP LaserJet Pro P1102, HP LaserJet Pro P1102w, HP LaserJet Pro P1109, HP LaserJet Pro P1109w
Quantity per pack *
1 pc(s)
Hasil halaman toner hitam *
3200 pages
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE285A
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Svanenmärkt
Weight & dimensions
Weight
800 g
Dimensions (WxDxH)
375 x 113 x 125 mm
Package weight
830 g
Technical details
Package volume
5836,25 cm³
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Katun

Katun 39113 toner cartridge 1 pc(s) Black
(show image)
39113 39113 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 85A (CE285A) / Canon 725 (3484B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 85A (CE285A) / Canon 725 (3484B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15125DK Black Laser Toner - HP 85A (CE285A) / Canon 725 (3484B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 4211927 toner cartridge 1 pc(s) Black
(show image)
4211927 4211927 0.00
(excl. VAT)
0 (incl. VAT)
V7 T7K7178-1E toner cartridge 1 pc(s) Black V7 T7K7178-1E toner cartridge 1 pc(s) Black
(show image)
T7K7178-1E T7K7178-1E 0.00
(excl. VAT)
0 (incl. VAT)