Gram KF 3145-90 combi-fridge Freestanding 138 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4231
Info modified on:
27 May 2024, 13:03:26
Short summary description Gram KF 3145-90 combi-fridge Freestanding 138 L White:

Gram KF 3145-90, 138 L, Freestanding, 43 dB, SN-ST, 2 kg/24h, White

Long summary description Gram KF 3145-90 combi-fridge Freestanding 138 L White:

Gram KF 3145-90. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 138 L, Climate class: SN-ST, Noise level: 43 dB. Fridge net capacity: 118 L, Fridge gross capacity: 127 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 20 L, Freezing capacity: 2 kg/24h. Cord length: 2,2 m

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.