Getac F110 G6 Intel® Core™ i7 512 GB 29,5 cm (11.6") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1142
Info modified on:
11 Mar 2024, 10:23:03
Long product name Getac F110 G6 Intel® Core™ i7 512 GB 29,5 cm (11.6") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

F110 G6, 11.6″ IPS TFT LCD FHD (1920 x 1080) multi-touch screen, Intel Core i7-1165G7, Intel Iris Xe Graphics, 16GB DDR4, 512GB PCIe NVMe SSD, Intel Wi-Fi 6 AX201, 802.11ax, Bluetooth v5.2, Windows 10 Pro

Short summary description Getac F110 G6 Intel® Core™ i7 512 GB 29,5 cm (11.6") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Getac F110 G6, 29,5 cm (11.6"), 1920 x 1080 pixels, 512 GB, 16 GB, Windows 10 Pro, Black

Long summary description Getac F110 G6 Intel® Core™ i7 512 GB 29,5 cm (11.6") 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Getac F110 G6. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels, Display technology: LCD. Internal storage capacity: 512 GB. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 1,52 kg. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.