Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Universal
- - Charger type: Auto
- - Power source type: Cigar lighter
- - White
- - Contact
More>>>
Short summary description G-Mobility GRJMACUSBB mobile device charger Universal White Cigar lighter Auto:
This short summary of the G-Mobility GRJMACUSBB mobile device charger Universal White Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.
G-Mobility GRJMACUSBB, Auto, Cigar lighter, White
Long summary description G-Mobility GRJMACUSBB mobile device charger Universal White Cigar lighter Auto:
This is an auto-generated long summary of G-Mobility GRJMACUSBB mobile device charger Universal White Cigar lighter Auto based on the first three specs of the first five spec groups.
G-Mobility GRJMACUSBB. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal, USB 2.0 ports quantity: 1. Product colour: White