location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NH751
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:NH751MP432NC
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:52:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-2430M 2,4 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD Blu-Ray RW
  • - NVIDIA® GeForce® GT 525M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS 3G
  • - Lithium-Ion (Li-Ion) 75 Wh 6,5 h 120 W
  • - Windows 7 Home Premium 64-bit
Long product name Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black :
The long product name of Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK NH751, 43.9cm (17.3") HD+ LED Glossy 1600x900pixel 220cd/m² LCD, Intel Core i5-2430M (2C/4T, 2.4GHz, 3GHz Turbo, 3MB, 5GT/s, Intel HD Graphics 3000), 8GB (2x 4GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 500GB SATA 5400rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11b/g/n, Blu-ray Disc Triple Writer, WebCam 1.3MP, NVIDIA GeForce GT 525M 2GB DDR3 VRAM, Windows 7 Home Premium 64-bit
More>>>
Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:
The official description of Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu LIFEBOOK NH751 notebook is a mobile cinema that enables users to experience their films, photos, social networking and games in stunning quality on a brilliant widescreen 43.9 cm (17.3-inch) display. The powerful NVIDIA® GeForce® GT 525M discrete graphics with NVIDIA® Optimus™ technology delivers the outstanding graphics performance you expect. While the spill-resistant keyboard provides extra reliability, the high-gloss black finish, the frameless display and an outstanding slim profile make the notebook a real head-turner.

High-definition Entertainment
Enjoy high-definition entertainment powered by Genuine Windows® 7 Professional on a large 43.9 cm (17.3-inch) display with excellent 5-way surround sound, the powerful NVIDIA® GeForce® GT 525M discrete graphics and the optionally integrated Blu-ray Disc™ drive.

Connectivity
Be available wherever you are. With WLAN, Bluetooth, the 1.3 megapixel webcam and digital microphone, you can be online, anytime, anywhere with great connectivity at work and private.

Spill-resistant Keyboard
A protective membrane and collection tray help reduce the chance of internal components coming in contact with liquid. This gives you more time to save your data and shut down the system.

Anytime USB Charge
This function is available with certain USB 2.0 ports. Anytime USB Charge allows you to charge your phones / media devices even when the notebook is turned off.

Short summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:
This short summary of the Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK NH751, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK NH751. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray RW. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2430M
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2,4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Hard drive size
2.5"
Optical drive type *
Blu-Ray RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 525M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Audio system
Realtek ALC269 VA
Built-in speaker(s)
Yes
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Rear camera
No
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Jenis lubang pengisian
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Electronic compass
No
Keyboard
Keyboard keystroke
2,5 mm
Keyboard key pitch
1,91 cm
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard number of keys
106
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
EasyGuide, Adobe Acrobat Reader, CyberLink YouCam, Fujitsu Recovery, Bluetooth Software Suite, Norton Internet Security, Microsoft Office Starter
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53450
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity
5200 mAh
Battery capacity *
75 Wh
Battery life (max)
6,5 h
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6,32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
20 - 85 °C
Certificates
Wi-Fi certified
Yes
Certification
CB, CE Marking, R&TTE, ENERGY STAR 5.0, RoHS, GOST
Weight & dimensions
Width
410 mm
Depth
270 mm
Height (front)
3,26 cm
Height (rear)
3,71 cm
Weight *
3,6 kg
Packaging content
Bag included
No
Handheld remote control
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Swivel webcam
No
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Microsoft Windows 7 Professional 64-bit
Volume control
Digital
Assisted GPS (A-GPS)
No
Floppy drive installed
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 03:13:07
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK NH751 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-04 03:13:03
Fujitsu might be better known for its business laptops, but the company also makes models that focus on multimedia. The NH751 is the latest addition; the 17.3in giant may not be ideal for taking on the move, but the internal Blu-ray writer and Full HD...
Bottom line A powerful high-end laptop, but make sure you need its features and performance as there are cheaper alternatives...
60%
hardwarezone.com.ph
Updated:
2016-12-14 09:51:43
Fujitsu has been a brand which we typically associate with notebooks for businessmen and general consumers. But this time, the company sent us a notebook that partly breaks from the norm. Fujitsu positions the LifeBook NH751 toward gamers, but this one ha...
0%