location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:ECO200-120BN#KIT
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2,8 GHz
  • - 1 GB DDR-SDRAM 2 x 0.5
  • - DVD-ROM
  • - Tower 560 W
Long product name Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W :
The long product name of Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY Econel 200, Intel Xeon (2.8GHz, 2MB L2, 800MHz), 2 x 512MB DDR333 PC2700 rg ECC, 2 x HD SATA 3Gb/s 160GB 7.2k non hot pl 3.5”, DVD-ROM ATAPI, LAN Broadcom 10/100/1000 on-board
More>>>
Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W:
The official description of Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY Econel 200 provides an inexpensive platform for those who demand for powerful dual Xeon processor of the latest generation, combined with reliable data security features. Starting with one, server optimized, Xeon processor grants performance headroom for growing business demands and extended life cycle. The PRIMERGY Econel 200 delivers performance, ease of use and expandability at an interesting price level. The processor with Intel® E7320 chipset supporting EM64 Technology Proven server features ranging from ECC, memory scrubbing and Chipkill™ support to RAID 1 (mirroring) controller onboard protect your data against loss and falsification. With the serial-ATA or SCSI hard disk “easy change” technology, you have the option of configuring double disk security at low cost. The enclosed delivered PRIMERGY ServerView Suite offers the easiest way to get the system ready for your operation. All installation items are guided step by step for up to date and easy configuration.

Short summary description Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W:
This short summary of the Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 200, 2,8 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 560 W, Tower

Long summary description Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 200 server Tower Intel® Xeon® 2,8 GHz 1 GB DDR-SDRAM 560 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 200. Processor family: Intel® Xeon®, Processor frequency: 2,8 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Hard drive interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 560 W. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
2,8 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Hard drive capacity
320 GB
Hard drive interface
Serial ATA
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity
2
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, SuSE Linux Enterprise Server 8, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Standard Edition, Red Hat Enterprise Linux 2.1, Microsoft Windows Small Business Server 2003, Red Hat Enterprise Linux 3, SuSE Linux Enterprise Server 9
Power
Power supply *
560 W
Weight & dimensions
Width
205 mm
Depth
560 mm
Height
444 mm
Weight
28 kg
Other features
Diskette drive memory
1,44 MB
Dimensions (WxDxH)
205 x 560 x 444 mm
Graphics card
Rage XL