location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Sleeve Case Ultra 35,6 cm (14") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sleeve Case Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1191-L310
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Sleeve Case Ultra 35,6 cm (14") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35,6 cm (14") Black
  • - Dust resistant, Scratch resistant
  • - 305 g
Long product name Fujitsu Sleeve Case Ultra 35,6 cm (14") Black :
The long product name of Fujitsu Sleeve Case Ultra 35,6 cm (14") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sleeve Case for Fujitsu Ultrabook
More>>>
Fujitsu Sleeve Case Ultra 35,6 cm (14") Black:
The official description of Fujitsu Sleeve Case Ultra 35,6 cm (14") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Sleeve Ultra is a thin tailored sleeve for your Fujitsu Ultrabook™. A mix of high-quality materials with tasteful red highlights brings you a touch of style. It is the ideal match for 13 or 14-inch Ultrabooks™ and provides protection while highlighting just how thin and light your Fujitsu Ultrabook™ really is.

Short summary description Fujitsu Sleeve Case Ultra 35,6 cm (14") Black:
This short summary of the Fujitsu Sleeve Case Ultra 35,6 cm (14") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Sleeve Case Ultra, Sleeve case, 35,6 cm (14"), 305 g

Long summary description Fujitsu Sleeve Case Ultra 35,6 cm (14") Black:
This is an auto-generated long summary of Fujitsu Sleeve Case Ultra 35,6 cm (14") Black based on the first three specs of the first five spec groups.

Fujitsu Sleeve Case Ultra. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 305 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Features
Warna utama produk *
Black
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Weight
305 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)