Fujitsu logo

Fujitsu M510 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82492
Info modified on:
10 Aug 2024, 09:46:55
Short summary description Fujitsu M510 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

Fujitsu M510, Ambidextrous, Optical, USB Type-A, 1000 DPI, Grey

Long summary description Fujitsu M510 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

Fujitsu M510. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.