Fujitsu logo

Fujitsu CELVIN NAS QR802 16TB Rack (1U) Intel Atom® 1 GB DDR3 HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71346
Info modified on:
14 Mar 2024, 19:51:25
Short summary description Fujitsu CELVIN NAS QR802 16TB Rack (1U) Intel Atom® 1 GB DDR3 HDD Black:

Fujitsu CELVIN NAS QR802 16TB, NAS, Rack (1U), Intel Atom®, 1 GB, DDR3, 16 TB

Long summary description Fujitsu CELVIN NAS QR802 16TB Rack (1U) Intel Atom® 1 GB DDR3 HDD Black:

Fujitsu CELVIN NAS QR802 16TB. Type: NAS. Chassis type: Rack (1U). Processor family: Intel Atom®, Processor frequency: 2,1 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.