location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STORAGEBIRD SOLO 20-U 160GB - with AC adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L7
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive :
The long product name of Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STORAGEBIRD SOLO 20-U 160GB - with AC adapter
More>>>
Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive:
The official description of Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Due to its slim and mobile design this ultra-portable storage device fits in any pocket. It can be used with any standard USB port and offers highspeed performance. Perfect for users needing more space for easy storing and transferring miscellaneous data.

Short summary description Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive:
This short summary of the Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter, 160 GB, 2.5"

Long summary description Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive:
This is an auto-generated long summary of Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter external hard drive based on the first three specs of the first five spec groups.

Fujitsu STORAGEBIRD SOLO 20-U 160GB - with AC adapter. Hard drive capacity: 160 GB, Hard drive size: 2.5"

Hard drive
Hard drive size *
2.5"
Hard drive capacity *
160 GB
Interface
Serial ATA
Type
HDD
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight *
350 g
Other features
USB 2.0 ports quantity
1
Internal
No
Compatible operating systems
Microsoft Windows XP, Microsoft Windows Vista
Dimensions (WxDxH)
127 x 79 x 16 mm