location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Gold 6526Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY-CP68X9
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 12:17:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 2,8 GHz
  • - 37,5 MB FCLGA4677
  • - Processor cores: 16 7 nm 64-bit 195 W
  • - Maximum internal memory supported by processor: 4 TB DDR5-SDRAM
Long product name Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB :
The long product name of Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Gold 6526Y 16C 2.8 GHz
More>>>
Short summary description Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB:
This short summary of the Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon Gold 6526Y, Intel® Xeon® Gold, FCLGA4677, 7 nm, Intel, 2,8 GHz, 64-bit

Long summary description Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB:
This is an auto-generated long summary of Fujitsu Intel Xeon Gold 6526Y processor 2,8 GHz 37,5 MB based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon Gold 6526Y. Processor family: Intel® Xeon® Gold, Processor socket: FCLGA4677, Processor lithography: 7 nm. Memory channels: Octa-channel, Maximum internal memory supported by processor: 4 TB, Memory types supported by processor: DDR5-SDRAM. Market segment: Server, Use conditions: Server/Enterprise, Supported instruction sets: AMX, AVX, AVX 2.0, AVX-512, SSE4.2

Processor
Processor manufacturer *
Intel
Processor generation
Intel Xeon Scalable 5th Gen
Processor base frequency *
2,8 GHz
Processor family *
Intel® Xeon® Gold
Processor cores *
16
Processor socket *
FCLGA4677
Processor lithography *
7 nm
Processor series
Intel Xeon Gold 5000 Series
Processor threads
32
Intel® UPI Speed
20 GT/s
Processor operating modes *
64-bit
High priority cores
4
High priority core frequency
3 GHz
Low priority cores
12
Low priority core frequency
2,6 GHz
Processor cache
37,5 MB
Thermal Design Power (TDP)
195 W
Memory
Maximum internal memory supported by processor
4 TB
Memory types supported by processor
DDR5-SDRAM
Memory clock speeds supported by processor
5200 MHz
Memory channels *
Octa-channel
ECC
Yes
Non-ECC
No
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Market segment
Server
Use conditions
Server/Enterprise
Maximum number of PCI Express lanes
80
PCI Express slots version
5.0
Supported instruction sets
AMX, AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel® Speed Shift Technology
Yes
Processor special features
Intel® Transactional Synchronization Extensions
Yes
Intel® Total Memory Encryption
Yes
Intel® Control-flow Enforcement Technology (CET)
Yes
Intel® Crypto Acceleration
Yes
Intel® Platform Firmware Resilience Support
Yes
Intel® Trust Domain Extensions (Intel® TDX)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
AVX-512 Fused Multiply-Add (FMA) units
2
Intel® Boot Guard
Yes
Intel® Deep Learning Boost (Intel® DL Boost) on CPU
Yes
Intel® Resource Director Technology (Intel® RDT)
Yes
Perangkat Manajemen Volume (VMD) Intel®
Yes
Intel® Run Sure Technology
Yes
Mode-based Execute Control (MBE)
Yes
Intel® Speed Select Technology - Base Frequency (Intel® SST-BF)
Yes
Intel® Total Memory Encryption - Multi Key
Yes
Intel® QuickAssist Software Acceleration
Yes
Intel® Data Streaming Accelerator (DSA)
1
Intel® Advanced Matrix Extensions (AMX)
Yes
Intel® Speed Select Technology – Core Power
Yes
Intel® Speed Select Technology – Turbo Frequency
Yes
Operational conditions
Tcase
82 °C
DTS Max
99 °C
Technical details
Launch date
Q4'23
Number of UPI links
3
Package carrier
E1B
Servicing status
Baseline Servicing
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)