location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap iX500 Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03656-B015 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Post Card(JPN)
  • - Maximum scan size: 216 x 360 mm Sensor type: CIS
  • - USB port Wi-Fi
  • - Power supply type: AC 20 W
Warranty: 2 Years
Long product name Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black :
The long product name of Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADF, Duplex, Colour, CIS, 25 ppm, 150 - 1200 dpi, A4, 40 - 209 g/m2, USB 1.1/2.0/3.0, 802.11b/g/n, 20 W, 3000 g, Black
More>>>
Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black:
The official description of Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ScanSnap iX500 Deluxe Wi-Fi Multi Sheet Scanner for Windows & MAC

- Bundled with Rack2-Filer Smart (For Windows users only).
- Speedy and intuitive desktop scanner capable of up to 25 single or double sided pages.
- Wirelessly scan to your smart Apple and Android devices.
- Fitted with Fujitsu’s ‘GI’ processing engine for enhanced scanning performance and comfort.
- Scan to searchable PDF, JPEG, Word, Excel, Cloud services and more.

Speedy and compact scanner for the office or at home
ScanSnap iX500 Deluxe is designed with the user in mind offering a complete scan, store, retrieve and distribute solution. A one button approach will convert colour or mono multi page, double sided documents into digital PDF or Jpg files which you can file, organise, share and email. The ScanSnap iX500 Deluxe will sit comfortably in any desktop environment allowing you to become paperless and access your digital information anywhere and anytime.

Automated scan features for perfect scans first time
The ScanSnap iX500 Deluxe comes with a host of intuitive inbuilt features that help facilitate effortless precision scanning with minimal user intervention. Mixed batches of single and double sided documents can be scanned without pre-sorting as the ScanSnap iX500 Deluxe will automatically remove blank pages, pages scanned upside down will be rotated on screen, colour will be detected and scanned accordingly to help file size, batches of mixed size documents from business card to A4 will be scanned and size adjusted as such without white space around them. Reduced bleed through will optimise the scanned image and any pages fed in slightly off straight will be automatically straightened.

Complete Wi-Fi now enabled
For the first time the ScanSnap iX500 Deluxe offers the abilty to scan to a smart device without the need for a host PC or notebook via a Wi-Fi connection. Download the ScanSnap Connect Application free of charge from the official application distribution services and then scan, save and distribute your documents direct to your iPad, iPhone or Android device in the matter of seconds.

GI Image processing engine enhances the scanning process
An inbuilt dual core CPU helps set the ScanSnap iX500 Deluxe apart when it comes to scanning performance and reliability delivering a feeding performance that you expect from a device capable of high speeds and high volumes via a USB 3.0 interface. Indeed these scanning speeds are maintained even if your target device is not up to the pace or your connectivity is lacking and scanning via a Wi-Fi connection is made effortless and hassle free.

It’s not just a scanner, it’s a scanning solution!
Far from just converting your scanned data into digital images, the ScanSnap iX500 Deluxe comes bundled with an assortment of software offerings designed to take your paper into the digital realm and into your everyday processes. An intelligent QuickMenu can be set to appear after scanning that can display favourite or recommended destinations for your scanned data.

The bundled full version of Adobe Acrobat X Standard for Windows users can create searchable PDFs, additionally searchable and editable Microsoft Word, Excel and PowerPoint files can be created utilising the bundled version of ABBYY FineReader for both Windows and Mac users. CardMinder for Windows and Mac allow you to scan and OCR all your collected business cards and then export to a database package.

Rack2-Filer Smart enables you to organise all your previously scanned data and any newly scanned data into online bookcases and files that can then be easily retrieved and viewed. Equally via your cloud services or smart device access this data anytime and then edit, add comments or distribute. Additionally it offers the ability to organise image files or scan data imported from ScanSnap in a workspace simulating an actual desktop and there is also a communication function to aid sharing information across platforms such as Facebook.

Simplified scanning to your regularly used applications
ScanSnap is the only scanner that does not require your application to feature a scan interface. If your application handles PDF or JPEG files, simply create a new ScanSnap profile scanning within the application. You can also use the new ScanSnap Folder, by using the import capability of your application. This makes scanning to cloud applications a breeze! Browse to the ScanSnap Folder located under My Computer and hit the blue scan button. Now, your file can be imported in your application and it will be deleted from the ScanSnap Folder automatically!

Make your documents mobile
Access your documents anywhere and anytime by scanning directly to a multitude of popular cloud services such as Dropbox, Evernote, Google Docs and SugarSync. Your scanned data will be replicated and viewable from any PC, notebook or smart device.

Additionally scan your business cards directly into SalesForce CRM or share them and your documents via SalesForce Chatter

A green solution!
The ScanSnap iX500 Deluxe makes it easy to leave paper behind to be recycled and reused, whether you are in the office, at home or on the move. Based on industry estimates, the typical document is copied 9 times! Scan your document once and use the electronic image to reduce clutter and save more trees!

Short summary description Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black:
This short summary of the Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap iX500 Deluxe, 216 x 360 mm, 1200 x 1200 DPI, 25 ppm, 25 ppm, Flatbed scanner, Black

Long summary description Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black:
This is an auto-generated long summary of Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black based on the first three specs of the first five spec groups.

Fujitsu ScanSnap iX500 Deluxe. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 1200 x 1200 DPI, ADF scan speed (b/w, A4): 25 ppm. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED, Scan file formats: JPG, PDF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
216 x 360 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Performance
Sensor type *
CIS
Light source
RGB LED
Scan file formats
JPG, PDF
Scan to
File, Image
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Post Card(JPN)
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
40 - 209 g/m²
Maximum scan area (ADF)
216 x 360 mm
Minimum scan area (ADF)
50,8 x 50,8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
20 W
Power consumption (standby)
2,5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Wi-Fi
Yes
Packaging data
Quantity per pack
1 pc(s)
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 95 °F
Certificates
Certification
RoHS
Weight & dimensions
Width
292 mm
Depth
159 mm
Height
168 mm
Weight
3 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 01:18:11
Uk has collected 53 expert reviews for Fujitsu ScanSnap iX500 Deluxe Flatbed scanner 1200 x 1200 DPI A4 Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2013-12-25 01:18:11
Fujitsu's ScanSnap iX500 is as multitalented as desktop scanners come. It touts fast scan speeds, USB 3 connectivity, and wireless support for scanning directly to mobile devices. The iX500 feels sturdy, and its flip-up ADF has room for 50 sheets. The si...
Bottom line A fast desktop scanner that's good value, extremely easy to use and includes support for wireless mobile devices...
100%
technologytell.com
Updated:
2013-12-25 01:18:11
Hi, my name is Aaron, and I'm (something of) a pack rat when it comes to information. I used to have documents in a filing cabinet that that spanned nearly 30 years, and my hard drive is still cluttered with math homework I did back in sixth grade (who kn...
0%
expertreviews.co.uk
Updated:
2013-12-25 01:18:11
The ix500 is a compact desktop sheet-fed scanner but unlike many scanners it is mains powered and has a USB3 port. The standard ix500, which we’ve reviewed, comes with Fujitsu's driver and document management software, business card scanning software a...
Bottom line Great for businesses that regularly deal with hundreds of hard copy pages, but others could do better with an MFP or portable document scanner...
100%
techadvisor.co.uk
Updated:
2013-12-25 01:18:11
It's easy to be passionate about some electronic products - tablets or smartphones, for instance. Scanners, though, are an altogether harder sell. With their mostly utilitarian looks and strong but unglamorous workloads, scanners may be relied upon by...
Bottom line Fujitsu has reminded us once again that the ScanSnaps lead the way in sheetfeed scanners. In all honesty, there was nothing a great deal wrong with the S1500, and we suspect owners of the older device won't have sufficient reason to upgrade. However, f...
80%
crn.com.au
Updated:
2014-03-21 01:24:38
It touts fast scan speeds, USB 3 connectivity, and wireless support for scanning directly to mobile devices.The iX500 feels sturdy, and its flip-up ADF has room for 50 sheets. The single blue button at the front is all that's needed for most scan operatio...
Bottom line A fast desktop scanner that's good value, extremely easy to use and includes support for wireless mobile devices...
0%
whatsyourtech.ca
Updated:
2014-08-06 04:37:36
The big reason for this is a new, faster processor and the move to a Colour Image Sensor (CIS). The former makes the overall speed possible, but the latter does its part because it skimps out a bit on the saturation of the colours. High-res scans are natu...
0%
digitalmediaandit.com
Updated:
2015-06-26 09:06:45
Firstly, the scanner itself can't really be faulted – it's fast, the ADF works flawlessly (even with documents of different sizes), good quality and feels quite robust. There's a simple single button control and it's a very clean looking unit that doesn't...
60%
liveatpc.com
Updated:
2016-12-27 22:47:35
Byline: By Victor YapHTC has been on a ball with new releases this year as it put out flagship after flagship smartphone for all to see and use. That isn't the end of it as it also put out a few big global announcements that seemingly surprised everyone w...
Bottom line Review: Second IgnitionIts a bird, its a plane, its Butterfly 2Byline: By Victor YapHTC has been on a ball with new releases this year as it put out flagship after flagship smartphone for all to see and use. That isn't the end of it as it also put out a f...
94%
liveatpc.com
Updated:
2016-12-27 22:47:35
Quick, think of a scanner – any would do! Odds are, your mental image is the traditional flatbed with a glass surface. That design indeed has been with us for quite some time now and is generally the reliable sort. However, its large footprint does leave...
Bottom line Review: Fujitsu ScanSnap iX500Byline: By Andrew YewQuick, think of a scanner – any would do! Odds are, your mental image is the traditional flatbed with a glass surface. That design indeed has been with us for quite some time now and is generally the reli...
86%
uk.hardware.info
Updated:
2017-08-17 02:06:48
For the digitizing of documents you can use the scanner on a multifunctional printer. However, if you have a lot of scanning to do you might want to purchase a standalone scanner. We tested 7 desktop scanners. Everyone that has read about digitizing h...
Bottom line If you are looking for a document scanner that can fit on your desk, there is plenty of choice. Out of the seven models we tested, two stand out in our opinion: the Brother ADS-2800W and the Fujitsu ScanSnap iX500. The Brother is the most complete in te...
0%
Brand Image Product code Product Stock Price from
Fujitsu Tragetasche für ScanSnap Fujitsu Tragetasche für ScanSnap
(show image)
PA03950-0409 Tragetasche für ScanSnap 0.00
(excl. VAT)
0 (incl. VAT)