location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP:GA3S60ZVYNLPY2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:GA3S60ZVYNLPY2
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 3 year(s)
  • - Response time: 4 h
Long product name Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s) :
The long product name of Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Service Pack 3 years On-Site Service, 4h Response for VFY PRIMERGY TX200
More>>>
Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s):
The official description of Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu provide customers with the security of a manufacturers warranty against defects.

The type and duration of the applicable warranty service varies by product type and can also vary on an individual basis according to customer requirements agreed at time of purchase.

Short summary description Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s):
This short summary of the Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FSP:GA3S60ZVYNLPY2, 3 year(s), On-site

Long summary description Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s):
This is an auto-generated long summary of Fujitsu FSP:GA3S60ZVYNLPY2 warranty/support extension 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu FSP:GA3S60ZVYNLPY2. Number of years: 3 year(s), Response time: 4 h, Type: On-site

Features
Type
On-site
Response time
4 h
Features
Number of years
3 year(s)
Platform
PRIMERGY TX200