location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SuperLoader
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STR LTO3 Scalar 50 Library
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32742
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - SCSI
  • - Data storage type: LTO
  • - Native capacity: 980 GB Compressed capacity: 10,4 TB
Long product name Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB :
The long product name of Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STR LTO3 Scalar 50 Library
More>>>
Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB:
The official description of Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

STR LTO3 Scalar 50 Library / 2x / 38 Slots / SCSI

Short summary description Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB:
This short summary of the Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom SuperLoader STR LTO3 Scalar 50 Library, Storage drive, Tape Cartridge, SCSI, LTO, Black, 980 GB

Long summary description Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB:
This is an auto-generated long summary of Freecom SuperLoader STR LTO3 Scalar 50 Library Storage drive Tape Cartridge LTO 980 GB based on the first three specs of the first five spec groups.

Freecom SuperLoader STR LTO3 Scalar 50 Library. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 980 GB, Compressed capacity: 10,4 TB. Dimensions (WxDxH): 17,15 x 43,31 x 83,26 mm

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI
Internal *
No
Data storage type
LTO
Compression ratio *
No
Performance
Product colour
Black
Storage
Native capacity *
980 GB
Compressed capacity *
10,4 TB
Other features
Dimensions (WxDxH)
17,15 x 43,31 x 83,26 mm