location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-2 PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 300GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29916
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
Warranty: 2 years manufacturers warranty and unlimited helpdesk support
Long product name Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0 :
The long product name of Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile 2.5" SYNC hard drive FHD-2 Pro, USB, 300GB
More>>>
Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0:
The official description of Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freecom FHD-2 PRO mobile external hard drive
- Compact, robust design for mobile computing applications
- The easiest way to add extra storage capacity to your computer
- Fast installation without rebooting
- No device ID’s or terminations to worry about
- High quality design, only 127 x 79 x 20 mm (5 x 3.1 x 0.79 inch)
- USB 2.0: available as 160, 250 and 300GB
Designed for:
- Data storage; use all your data, like business information and digital photos, videos, MP3s and all other files directly from the drive
- File sharing; share all your important data between computers and
networks
- Backup; protect all your data against calamity, human errors and virus infections
- Archiving; archive all your data and lock up drive for extra data security
- Installations; copy all your software on multiple PCs

Short summary description Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0:
This short summary of the Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 PRO 300GB, 300 GB, 2.5", 2.0, 5400 RPM

Long summary description Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0:
This is an auto-generated long summary of Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0 based on the first three specs of the first five spec groups.

Freecom FHD-2 PRO 300GB. Hard drive capacity: 300 GB, Hard drive size: 2.5". USB version: 2.0. Hard drive speed: 5400 RPM

Hard drive
Hard drive capacity *
300 GB
Hard drive speed *
5400 RPM
Hard drive size *
2.5"
Type
HDD
Storage drive average seek time
12 ms
Ukuran buffer drive penyimpanan
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Power
Bus powered *
USB
External power adapter
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
20 - 80 °C
Operating shock
175 G
Weight & dimensions
Weight *
175 g
Other features
USB 2.0 ports quantity
1
USB required
Yes
Average latency
7,14 ms
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum RAM
256 MB
Non-operating shock
800 G
Track to track seek time
2 ms
Dimensions (WxDxH)
127 x 79 x 15 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:13:36
Uk has collected 5 expert reviews for Freecom FHD-2 PRO 300GB external hard drive 5400 RPM 2.5" USB 2.0 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-26 09:13:36
Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
Good Strong performance, Great looks...
Bad None to be found...
Bottom line Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
90%
Brand Image Product code Product Stock Price from
Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver Freecom FHD-2 PRO 250GB external hard drive 5400 RPM 2.5" Silver
(show image)
29410 FHD-2 Pro 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 160GB external hard drive 5400 RPM 2.5" USB 2.0 Freecom FHD-2 PRO 160GB external hard drive 5400 RPM 2.5" USB 2.0
(show image)
28403 FHD-2 Pro 160GB 0.00
(excl. VAT)
0 (incl. VAT)