Fluke T5-1000 0 - 100 A 0 - 1000 V 1000 V Black, Grey, Red, Yellow LED

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6999
Info modified on:
16 Jul 2020, 13:27:00
Bullet Points Fluke T5-1000 0 - 100 A 0 - 1000 V 1000 V Black, Grey, Red, Yellow LED:
  • - Automatically measure AC and DC voltage up to 1000 V with precise digital resolution
  • - Measure current up to 100 A without breaking the circuit with OpenJaw™ design
  • - Troubleshoot resistance problems up to 1000 Ω
  • - Work in tight spaces with detachable Slim Reach probe tips
Warranty:
2 years
Long product name Fluke T5-1000 0 - 100 A 0 - 1000 V 1000 V Black, Grey, Red, Yellow LED:

0 to 100.0 A, 0 to 1000 V, 0 to 1000 Ω, 2 x AA

Short summary description Fluke T5-1000 0 - 100 A 0 - 1000 V 1000 V Black, Grey, Red, Yellow LED:

Fluke T5-1000, 0 - 100 A, 0 - 1000 V, 0 - 1000 V, 1000 V, Black, Grey, Red, Yellow, LED

Long summary description Fluke T5-1000 0 - 100 A 0 - 1000 V 1000 V Black, Grey, Red, Yellow LED:

Fluke T5-1000. AC current range: 0 - 100 A, AC voltage range: 0 - 1000 V, DC voltage range: 0 - 1000 V. Battery type: AA, Battery life: 400 h. Width: 30,5 mm, Depth: 51 mm, Height: 203 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.