SCREEN Dark grey pole lamp 3.1M 3000K 180º DALI
Faro 751212D, Outdoor pedestal/post lighting, Aluminium, IP65, I, 3000 K, 220-240 V
Faro 751212D. Type: Outdoor pedestal/post lighting, Housing material: Aluminium, International Protection (IP) code: IP65. Colour temperature (min): 3000 K. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 3100 mm, Weight: 18 kg. Quantity per pack: 1 pc(s)